Microchip Technology, Inc. Crystals VXA4-100-11M0592000

Description
VXA4-100-11M0592000
Description
VXA4-100-11M0592000

Suppliers

Company
Product
Description
Supplier Links
VXA4-100-11M0592000

VXA4-100-11M0592000

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number VXA4-100-11M0592000
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystal Units - 6720359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details