Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders VSC9191YYX

Description
TSI - Time Slot Interchange Switch 613-FCBGA
Description
TSI - Time Slot Interchange Switch 613-FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The VSC9191 is a 100 Gbps Time Slot Interchange (TSI) switch featuring a 40 x 40 configuration with a non-blocking 1920 x 1920 STS-1 switch matrix. It supports multirate OC-48/OC-12 data on all inputs and outputs, operating at 2.488 Gbps or 622 Mbps for TDM signals, and 2.125 Gbps or 2.488 Gbps for transparent routing. The device includes a serial TSI-to-framer interface and offers hitless reconfiguration of TSI mapping, automatic protection switching at the STS-1 level, and integrated clock synthesis with multiple reference frequencies. The VSC9191 is designed for use in smaller SONET/SDH systems as a central switch unit or as a building block for larger systems when combined with additional Vitesse TSIs. It features a 66 MHz 16-bit microprocessor interface, one-step connection programming, and flexible split-frame domain support. The device is packaged in a 33 mm, 613-pin FCBGA format, with typical power dissipation under 6 W and a maximum of 8 W, making it suitable for thermal design considerations. Enhanced quality monitoring and fault isolation capabilities are also included, providing reliability and rapid response for network applications.

Datasheet Summary
Powered by GS/AI

The VSC9191 is a 100 Gbps Time Slot Interchange (TSI) switch featuring a 40 x 40 configuration with a non-blocking 1920 x 1920 STS-1 switch matrix. It supports multirate OC-48/OC-12 data on all inputs and outputs, operating at 2.488 Gbps or 622 Mbps for TDM signals, and 2.125 Gbps or 2.488 Gbps for transparent routing. The device includes a serial TSI-to-framer interface and offers hitless reconfiguration of TSI mapping, automatic protection switching at the STS-1 level, and integrated clock synthesis with multiple reference frequencies. The VSC9191 is designed for use in smaller SONET/SDH systems as a central switch unit or as a building block for larger systems when combined with additional Vitesse TSIs. It features a 66 MHz 16-bit microprocessor interface, one-step connection programming, and flexible split-frame domain support. The device is packaged in a 33 mm, 613-pin FCBGA format, with typical power dissipation under 6 W and a maximum of 8 W, making it suitable for thermal design considerations. Enhanced quality monitoring and fault isolation capabilities are also included, providing reliability and rapid response for network applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - VSC9191YYX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
VSC9191YYX
Signal Switches, Multiplexers, Decoders VSC9191YYX
TSI - Time Slot Interchange Switch 613-FCBGA

TSI - Time Slot Interchange Switch 613-FCBGA

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number VSC9191YYX
Product Name Signal Switches, Multiplexers, Decoders
Package Type BGA; 613-FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC237DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54AC158FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 24 mA
View Details
2 suppliers