Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027364-VSC9118XVH
Operating Supply Voltage: 2.5 V
Data Rate: 10 Gbps
Number of Pins: 728
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027364-VSC9118XVH |
| Product Name | OEM Parts - OEM Parts (T - Z) - VSC9118XVH |