Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991123-VSC8234XHG
Data Rate: 1 Gbps
Number of Channels: 1
Number of Pins: 260
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 991123-VSC8234XHG |
| Product Name | OEM Parts - OEM Parts (T - Z) - VSC8234XHG |