SONET/SDH, DWDM Clock and Data Recovery (CDR), Multiplexer IC 622Mbps 1 Output 20-TSSOP
SONET/SDH, DWDM Clock and Data Recovery (CDR), Multiplexer IC 622Mbps 1 Output 20-TSSOP
SONET/SDH, DWDM Clock and Data Recovery (CDR), Multiplexer IC 622Mbps 1 Output 20-TSSOP
IC CLK DATA REC SDH 622MBPS Product overview: VSC8115XYA-06-T from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-VSC8115XYA-06-T can be used for catalog matching and distributor lookup.
IC CLK DATA REC SDH 622MBPS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 907-1019-2-ND | 763-VSC8115XYA-06-T | VSC8115XYA-06-T |
| Product Name | Application Specific Clock/Timing | Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVDS | LVDS, LVPECL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Tape & Reel (TR) | Surface Mount; Surface Mount |