Microchip Technology, Inc. 4 Channel 6.5 Gbps Redriver with Crosspoint VSC7110

Description
VSC7110 is a high-performance, quad-channel asynchronous buffer that simpli?es high-speed signal path designs (up to 6.5 Gbps) by providing Microsemi's industry-proven signal equalization at both the inputs and the outputs. The device optimizes energy ef?ciency with innovative Green modes that lower power consumption at lower data rates. Additional power savings can be achieved by deactivating unused channels and con?guring optimal output level settings for an application. The VSC7110 device offers programmable, static, and adaptive equalization settings to provide a comprehensive solution for countering signal degradation over a wide variety of cabling and interconnect transmission paths in server, video, and storage applications. VSC7110 is fully compatible with the latest server, video, interconnect, and storage protocol data rates including Ethernet, HDMI 2.0, 6G SDI, PCIe Gen 1/ 2, and SAS/SATA. Loss of signal (LOS) detectors with programmable thresholds are included on every input port. Out-of-band (OOB) signal forwarding can be enabled on each output. The VSC7110 can be con?gured for pass-through 4-channel buffer, dual 2 x 2 matrix, dual 1:2 duocast, or dual 2:1 selector con?gurations. Additional Features GE PHYs 10GE PHYs Ethernet Software Up to 6.5 Gbps asynchronous operation Energy-efficient Green modes Adaptive equalization Programmable transmit output
Description
VSC7110 is a high-performance, quad-channel asynchronous buffer that simpli?es high-speed signal path designs (up to 6.5 Gbps) by providing Microsemi's industry-proven signal equalization at both the inputs and the outputs. The device optimizes energy ef?ciency with innovative Green modes that lower power consumption at lower data rates. Additional power savings can be achieved by deactivating unused channels and con?guring optimal output level settings for an application. The VSC7110 device offers programmable, static, and adaptive equalization settings to provide a comprehensive solution for countering signal degradation over a wide variety of cabling and interconnect transmission paths in server, video, and storage applications. VSC7110 is fully compatible with the latest server, video, interconnect, and storage protocol data rates including Ethernet, HDMI 2.0, 6G SDI, PCIe Gen 1/ 2, and SAS/SATA. Loss of signal (LOS) detectors with programmable thresholds are included on every input port. Out-of-band (OOB) signal forwarding can be enabled on each output. The VSC7110 can be con?gured for pass-through 4-channel buffer, dual 2 x 2 matrix, dual 1:2 duocast, or dual 2:1 selector con?gurations. Additional Features GE PHYs 10GE PHYs Ethernet Software Up to 6.5 Gbps asynchronous operation Energy-efficient Green modes Adaptive equalization Programmable transmit output

Suppliers

Company
Product
Description
Supplier Links
4 Channel 6.5 Gbps Redriver with Crosspoint - VSC7110 - Microchip Technology, Inc.
Chandler, AZ, United States
4 Channel 6.5 Gbps Redriver with Crosspoint
VSC7110
4 Channel 6.5 Gbps Redriver with Crosspoint VSC7110
VSC7110 is a high-performance, quad-channel asynchronous buffer that simpli?es high-speed signal path designs (up to 6.5 Gbps) by providing Microsemi's industry-proven signal equalization at both the inputs and the outputs. The device optimizes energy ef?ciency with innovative Green modes that lower power consumption at lower data rates. Additional power savings can be achieved by deactivating unused channels and con?guring optimal output level settings for an application. The VSC7110 device offers programmable, static, and adaptive equalization settings to provide a comprehensive solution for countering signal degradation over a wide variety of cabling and interconnect transmission paths in server, video, and storage applications. VSC7110 is fully compatible with the latest server, video, interconnect, and storage protocol data rates including Ethernet, HDMI 2.0, 6G SDI, PCIe Gen 1/ 2, and SAS/SATA. Loss of signal (LOS) detectors with programmable thresholds are included on every input port. Out-of-band (OOB) signal forwarding can be enabled on each output. The VSC7110 can be con?gured for pass-through 4-channel buffer, dual 2 x 2 matrix, dual 1:2 duocast, or dual 2:1 selector con?gurations. Additional Features GE PHYs 10GE PHYs Ethernet Software Up to 6.5 Gbps asynchronous operation Energy-efficient Green modes Adaptive equalization Programmable transmit output

VSC7110 is a high-performance, quad-channel asynchronous buffer that simpli?es high-speed signal path designs (up to 6.5 Gbps) by providing Microsemi's industry-proven signal equalization at both the inputs and the outputs. The device optimizes energy ef?ciency with innovative Green modes that lower power consumption at lower data rates. Additional power savings can be achieved by deactivating unused channels and con?guring optimal output level settings for an application. The VSC7110 device offers programmable, static, and adaptive equalization settings to provide a comprehensive solution for countering signal degradation over a wide variety of cabling and interconnect transmission paths in server, video, and storage applications. VSC7110 is fully compatible with the latest server, video, interconnect, and storage protocol data rates including Ethernet, HDMI 2.0, 6G SDI, PCIe Gen 1/ 2, and SAS/SATA. Loss of signal (LOS) detectors with programmable thresholds are included on every input port. Out-of-band (OOB) signal forwarding can be enabled on each output. The VSC7110 can be con?gured for pass-through 4-channel buffer, dual 2 x 2 matrix, dual 1:2 duocast, or dual 2:1 selector con?gurations.

Additional Features

    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Up to 6.5 Gbps asynchronous operation
    • Energy-efficient Green modes
    • Adaptive equalization
    • Programmable transmit output
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number VSC7110
Product Name 4 Channel 6.5 Gbps Redriver with Crosspoint
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 620-AMT49100KJPTR-B-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers
2.5KV Gate Driver IC - 906-1EDC60I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers