Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders VSC3144XHR-32

Description
Win Source Part Number: 1183370-VSC3144XHR-3 2 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Tray Standard Package: 12 Alternative Parts (Cross-Reference): VSC3144XHR32; ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1183370-VSC3144XHR-3 2 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Tray Standard Package: 12 Alternative Parts (Cross-Reference): VSC3144XHR32; ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1183370-VSC3144XHR-32
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1183370-VSC3144XHR-32
Win Source Part Number: 1183370-VSC3144XHR-3 2 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Tray Standard Package: 12 Alternative Parts (Cross-Reference): VSC3144XHR32; ECCN: OBSOLETE Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1183370-VSC3144XHR-32
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: *
Package: Tray
Standard Package: 12
Alternative Parts (Cross-Reference): VSC3144XHR32;
ECCN: OBSOLETE
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1183370-VSC3144XHR-32
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

CD4514B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BF - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
 - 54184J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Specs
Supply Voltage 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details