Microchip Technology, Inc. OEM Parts - OEM Parts (T - Z) - VP0550N3-GP002 VP0550N3-GP002

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104027-VP0550N3-GP0 02 Length: 5.21 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -500 V Height: 5.33 mm Weight: 453.59237 mg Number of Channels: 1 Width: 4.19 mm Rise Time: 15 ns Fall Time: 10 ns Categories: OEM Parts(T-Z) Case / Package: TO-92-3 Alternative Parts (Cross-Reference): VP0550N3-GP002VP0550 N3-G P002; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): -54 mA Turn-Off Delay Time: 10 ns Drain to Source Resistance: 85 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104027-VP0550N3-GP0 02 Length: 5.21 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -500 V Height: 5.33 mm Weight: 453.59237 mg Number of Channels: 1 Width: 4.19 mm Rise Time: 15 ns Fall Time: 10 ns Categories: OEM Parts(T-Z) Case / Package: TO-92-3 Alternative Parts (Cross-Reference): VP0550N3-GP002VP0550 N3-G P002; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): -54 mA Turn-Off Delay Time: 10 ns Drain to Source Resistance: 85 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VP0550N3-GP002 - 1104027-VP0550N3-GP002 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VP0550N3-GP002
1104027-VP0550N3-GP002
OEM Parts - OEM Parts (T - Z) - VP0550N3-GP002 1104027-VP0550N3-GP002
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104027-VP0550N3-GP0 02 Length: 5.21 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -500 V Height: 5.33 mm Weight: 453.59237 mg Number of Channels: 1 Width: 4.19 mm Rise Time: 15 ns Fall Time: 10 ns Categories: OEM Parts(T-Z) Case / Package: TO-92-3 Alternative Parts (Cross-Reference): VP0550N3-GP002VP0550 N3-G P002; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Turn-On Delay Time: 10 ns Continuous Drain Current (ID): -54 mA Turn-Off Delay Time: 10 ns Drain to Source Resistance: 85 Ω Gate to Source Voltage (Vgs): 20 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104027-VP0550N3-GP002
Length: 5.21 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -500 V
Height: 5.33 mm
Weight: 453.59237 mg
Number of Channels: 1
Width: 4.19 mm
Rise Time: 15 ns
Fall Time: 10 ns
Categories: OEM Parts(T-Z)
Case / Package: TO-92-3
Alternative Parts (Cross-Reference): VP0550N3-GP002VP0550N3-G P002;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1 W
Turn-On Delay Time: 10 ns
Continuous Drain Current (ID): -54 mA
Turn-Off Delay Time: 10 ns
Drain to Source Resistance: 85 Ω
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1104027-VP0550N3-GP002
Product Name OEM Parts - OEM Parts (T - Z) - VP0550N3-GP002
Unlock Full Specs
to access all available technical data