Microchip Technology, Inc. Custom Parts - Custom Parts (U - Z) - VP0109N3-GP002 VP0109N3-GP002

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134287-VP0109N3-GP0 02 Drain to Source Voltage (Vdss): -90 V Weight: 453.59237 mg Number of Channels: 1 Rise Time: 3 ns Fall Time: 4 ns Categories: Custom Parts Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Turn-On Delay Time: 4 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): -250 mA Turn-Off Delay Time: 8 ns Drain to Source Resistance: 15 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134287-VP0109N3-GP0 02 Drain to Source Voltage (Vdss): -90 V Weight: 453.59237 mg Number of Channels: 1 Rise Time: 3 ns Fall Time: 4 ns Categories: Custom Parts Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Turn-On Delay Time: 4 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): -250 mA Turn-Off Delay Time: 8 ns Drain to Source Resistance: 15 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - VP0109N3-GP002 - 1134287-VP0109N3-GP002 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - VP0109N3-GP002
1134287-VP0109N3-GP002
Custom Parts - Custom Parts (U - Z) - VP0109N3-GP002 1134287-VP0109N3-GP002
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134287-VP0109N3-GP0 02 Drain to Source Voltage (Vdss): -90 V Weight: 453.59237 mg Number of Channels: 1 Rise Time: 3 ns Fall Time: 4 ns Categories: Custom Parts Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Turn-On Delay Time: 4 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): -250 mA Turn-Off Delay Time: 8 ns Drain to Source Resistance: 15 Ω Gate to Source Voltage (Vgs): 20 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134287-VP0109N3-GP002
Drain to Source Voltage (Vdss): -90 V
Weight: 453.59237 mg
Number of Channels: 1
Rise Time: 3 ns
Fall Time: 4 ns
Categories: Custom Parts
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1 W
Turn-On Delay Time: 4 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): -250 mA
Turn-Off Delay Time: 8 ns
Drain to Source Resistance: 15 Ω
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1134287-VP0109N3-GP002
Product Name Custom Parts - Custom Parts (U - Z) - VP0109N3-GP002
Unlock Full Specs
to access all available technical data