Microchip Technology, Inc. Crystals VMK3-9005-32K7680000TR

Description
32.768kHz ±20ppm Crystal 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 150-VMK3-9005-32K7680000TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 2-SMD, No Lead

32.768kHz ±20ppm Crystal 2-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VMK3-9005-32K7680000TRCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 2-SMD, No Lead

32.768kHz ±20ppm Crystal 2-SMD, No Lead

Buy Now Datasheet
Crystals - 150-VMK3-9005-32K7680000TRDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 2-SMD, No Lead

32.768kHz ±20ppm Crystal 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL

CRYSTAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 150-VMK3-9005-32K7680000TR-ND VMK3-9005-32K7680000TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-10PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-12-33Q-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1775251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details