Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC6-QCD-100M000000

Description
Win Source Part Number: 1103759-VCC6-QCD-100 M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 250 Alternative Parts (Cross-Reference): VCC6-QCD-100M000000V CC6QCD100M000000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1103759-VCC6-QCD-100 M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 250 Alternative Parts (Cross-Reference): VCC6-QCD-100M000000V CC6QCD100M000000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1103759-VCC6-QCD-100M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1103759-VCC6-QCD-100M000000
Crystals, Oscillators, Resonators - Oscillators 1103759-VCC6-QCD-100M000000
Win Source Part Number: 1103759-VCC6-QCD-100 M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 250 Alternative Parts (Cross-Reference): VCC6-QCD-100M000000V CC6QCD100M000000; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Last Time Buy

Win Source Part Number: 1103759-VCC6-QCD-100M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
Standard Package: 250
Alternative Parts (Cross-Reference): VCC6-QCD-100M000000VCC6QCD100M000000;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1103759-VCC6-QCD-100M000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - JM38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Oscillators - 863-510ABA125M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details