Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC6-QAB-156M250000

Description
Manufacturer: Microchip Technology Win Source Part Number: 1328153-VCC6-QAB-156 M250000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8542.39.0001 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1328153-VCC6-QAB-156 M250000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8542.39.0001 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328153-VCC6-QAB-156M250000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328153-VCC6-QAB-156M250000
Crystals, Oscillators, Resonators - Oscillators 1328153-VCC6-QAB-156M250000
Manufacturer: Microchip Technology Win Source Part Number: 1328153-VCC6-QAB-156 M250000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8542.39.0001 Product Status: Last Time Buy Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 1328153-VCC6-QAB-156M250000
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Standard Package: 250
ECCN: EAR99
Fake Threat In the Open Market: 68
HTSUS: 8542.39.0001
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1328153-VCC6-QAB-156M250000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA110M000BAGR - Richardson RFPD
Specs
Frequency 110 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details