Microchip Technology, Inc. SMD 156.25 MHz 3.3V Clock and Timing IC VCC6-LCD-156M250000

Description
VCC6-LCD-156M250000 / 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Product overview: VCC6-LCD-156M250000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 156.25 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 156.25 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC6-LCD-156M250 000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VCC6-LCD-156M250000 / 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Product overview: VCC6-LCD-156M250000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 156.25 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 156.25 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC6-LCD-156M250 000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 156.25 MHz 3.3V Clock and Timing IC
172-VCC6-LCD-156M250000
SMD 156.25 MHz 3.3V Clock and Timing IC 172-VCC6-LCD-156M250000
VCC6-LCD-156M250000 / 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Product overview: VCC6-LCD-156M250000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 156.25 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 156.25 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC6-LCD-156M250 000 can be used for catalog matching and distributor lookup.

VCC6-LCD-156M250000 / 156.25 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead Product overview: VCC6-LCD-156M250000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 156.25 MHz, 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 156.25 MHz, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC6-LCD-156M250000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-VCC6-LCD-156M250000
Product Name SMD 156.25 MHz 3.3V Clock and Timing IC
Bus Interface LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
SA555 Precision Timer - SA555DRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 2.25 to 2.75 volts
View Details
 - MC68A40CP-G - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
Features / Standards RoHS
View Details