Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC6-LCD-156M250000

Description
Win Source Part Number: 1103757-VCC6-LCD-156 M250000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC6 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 60mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC6-LCD-156M250 000TR
Request a Quote Datasheet
Description
Win Source Part Number: 1103757-VCC6-LCD-156 M250000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC6 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 60mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC6-LCD-156M250 000TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1103757-VCC6-LCD-156M250000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1103757-VCC6-LCD-156M250000
Crystals, Oscillators, Resonators - Oscillators 1103757-VCC6-LCD-156M250000
Win Source Part Number: 1103757-VCC6-LCD-156 M250000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC6 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.063" (1.60mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 60mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC6-LCD-156M250 000TR

Win Source Part Number: 1103757-VCC6-LCD-156M250000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: VCC6
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 60mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-VCC6-LCD-156M250000TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1103757-VCC6-LCD-156M250000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555D - 059805-NA555D - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 863-510ABA150M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details