Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC4-B3D-24M5760000

Description
Win Source Part Number: 1351455-VCC4-B3D-24M 5760000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1351455-VCC4-B3D-24M 5760000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351455-VCC4-B3D-24M5760000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351455-VCC4-B3D-24M5760000
Crystals, Oscillators, Resonators - Oscillators 1351455-VCC4-B3D-24M5760000
Win Source Part Number: 1351455-VCC4-B3D-24M 5760000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tape & Reel Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1351455-VCC4-B3D-24M5760000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: *
Package: Tape & Reel
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1351455-VCC4-B3D-24M5760000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA212M500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers