Microchip Technology, Inc. Oscillators - VCC1B3B20M000 VCC1B3B20M000

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166325-VCC1B3B20M00 0 Termination: SMD/SMT Operating Supply Voltage: 3.3 V Categories: Oscillators Alternative Parts (Cross-Reference): VCC1-B3B-20M000; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166325-VCC1B3B20M00 0 Termination: SMD/SMT Operating Supply Voltage: 3.3 V Categories: Oscillators Alternative Parts (Cross-Reference): VCC1-B3B-20M000; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCC1B3B20M000 - 1166325-VCC1B3B20M000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VCC1B3B20M000
1166325-VCC1B3B20M000
Oscillators - VCC1B3B20M000 1166325-VCC1B3B20M000
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1166325-VCC1B3B20M00 0 Termination: SMD/SMT Operating Supply Voltage: 3.3 V Categories: Oscillators Alternative Parts (Cross-Reference): VCC1-B3B-20M000; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166325-VCC1B3B20M000
Termination: SMD/SMT
Operating Supply Voltage: 3.3 V
Categories: Oscillators
Alternative Parts (Cross-Reference): VCC1-B3B-20M000;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1166325-VCC1B3B20M000
Product Name Oscillators - VCC1B3B20M000
Supply Voltage 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960489 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305T-4.096-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4.1 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details