Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC1-H3D-20M0000000

Description
Win Source Part Number: 1015387-VCC1-H3D-20M 0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1015387-VCC1-H3D-20M 0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1015387-VCC1-H3D-20M0000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1015387-VCC1-H3D-20M0000000
Crystals, Oscillators, Resonators - Oscillators 1015387-VCC1-H3D-20M0000000
Win Source Part Number: 1015387-VCC1-H3D-20M 0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1015387-VCC1-H3D-20M0000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1015387-VCC1-H3D-20M0000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 50-ECS-100AX-240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details