Microchip Technology, Inc. SMD 3.3V 50MHz Clock and Timing IC VCC1-B3F-50M000

Description
Crystal Oscillator, 3.3V, SMD, Tristate 45/55 Duty, 50MHz, CMOS, 25ppm Product overview: VCC1-B3F-50M000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 50MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.3V, 50MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC1-B3F-50M000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Crystal Oscillator, 3.3V, SMD, Tristate 45/55 Duty, 50MHz, CMOS, 25ppm Product overview: VCC1-B3F-50M000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 50MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.3V, 50MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC1-B3F-50M000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3V 50MHz Clock and Timing IC
172-VCC1-B3F-50M000
SMD 3.3V 50MHz Clock and Timing IC 172-VCC1-B3F-50M000
Crystal Oscillator, 3.3V, SMD, Tristate 45/55 Duty, 50MHz, CMOS, 25ppm Product overview: VCC1-B3F-50M000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 50MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.3V, 50MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC1-B3F-50M000 can be used for catalog matching and distributor lookup.

Crystal Oscillator, 3.3V, SMD, Tristate 45/55 Duty, 50MHz, CMOS, 25ppm Product overview: VCC1-B3F-50M000 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 50MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.3V, 50MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-VCC1-B3F-50M000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-VCC1-B3F-50M000
Product Name SMD 3.3V 50MHz Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-HEF4541BT,518TR-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
5 suppliers
LM555QML Timer - LM555H/883 - Texas Instruments
Specs
Package Type CDIP,TO-99
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Specs
Bus Interface LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
 - 9513ADC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details