Microchip Technology, Inc. Oscillators - VCC1-B3F-25M0000000_SNPB VCC1-B3F-25M0000000_SNPB

Description
Manufacturer: Microchip Technology Win Source Part Number: 938560-VCC1-B3F-25M0 000000_SNPB Series: VCC1 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 938560-VCC1-B3F-25M0 000000_SNPB Series: VCC1 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCC1-B3F-25M0000000_SNPB - 938560-VCC1-B3F-25M0000000_SNPB - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VCC1-B3F-25M0000000_SNPB
938560-VCC1-B3F-25M0000000_SNPB
Oscillators - VCC1-B3F-25M0000000_SNPB 938560-VCC1-B3F-25M0000000_SNPB
Manufacturer: Microchip Technology Win Source Part Number: 938560-VCC1-B3F-25M0 000000_SNPB Series: VCC1 Operating Temperature Range: -40°C ~ 85°C Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 938560-VCC1-B3F-25M0000000_SNPB
Series: VCC1
Operating Temperature Range: -40°C ~ 85°C
Features: 25 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 938560-VCC1-B3F-25M0000000_SNPB
Product Name Oscillators - VCC1-B3F-25M0000000_SNPB
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 1735877 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details