Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC1-B3F-12M0000000

Description
Win Source Part Number: 1316175-VCC1-B3F-12M 0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1316175-VCC1-B3F-12M 0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1316175-VCC1-B3F-12M0000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1316175-VCC1-B3F-12M0000000
Crystals, Oscillators, Resonators - Oscillators 1316175-VCC1-B3F-12M0000000
Win Source Part Number: 1316175-VCC1-B3F-12M 0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1316175-VCC1-B3F-12M0000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1316175-VCC1-B3F-12M0000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Programmable Oscillators - 500SABA-ACH - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details