Microchip Technology, Inc. Oscillators - VCC1-B3F-12M000 VCC1-B3F-12M000

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205877-VCC1-B3F-12M 000 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205877-VCC1-B3F-12M 000 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCC1-B3F-12M000 - 1205877-VCC1-B3F-12M000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VCC1-B3F-12M000
1205877-VCC1-B3F-12M000
Oscillators - VCC1-B3F-12M000 1205877-VCC1-B3F-12M000
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205877-VCC1-B3F-12M 000 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205877-VCC1-B3F-12M000
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1205877-VCC1-B3F-12M000
Product Name Oscillators - VCC1-B3F-12M000
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Oscillator Crystal - 510ACA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers