Microchip Technology, Inc. Oscillators - VCC1-B3E-125M000 VCC1-B3E-125M000

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176629-VCC1-B3E-125 M000 Categories: Oscillators Alternative Parts (Cross-Reference): VCC1B3E-125M000; VCC1B3E125M000; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176629-VCC1-B3E-125 M000 Categories: Oscillators Alternative Parts (Cross-Reference): VCC1B3E-125M000; VCC1B3E125M000; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCC1-B3E-125M000 - 1176629-VCC1-B3E-125M000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VCC1-B3E-125M000
1176629-VCC1-B3E-125M000
Oscillators - VCC1-B3E-125M000 1176629-VCC1-B3E-125M000
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176629-VCC1-B3E-125 M000 Categories: Oscillators Alternative Parts (Cross-Reference): VCC1B3E-125M000; VCC1B3E125M000; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176629-VCC1-B3E-125M000
Categories: Oscillators
Alternative Parts (Cross-Reference): VCC1B3E-125M000; VCC1B3E125M000;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1176629-VCC1-B3E-125M000
Product Name Oscillators - VCC1-B3E-125M000
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Oscillators - 296-45374-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - XC263-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details