Microchip Technology, Inc. OEM Parts - OEM Parts (T - Z) - VCC1-B3B-2M04800000 VCC1-B3B-2M04800000

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993240-VCC1-B3B-2M04 800000 Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 2.048 MHz Load Capacitance: 15 pF Number of Pins: 4 Categories: OEM Parts(T-Z) Case / Package: CSMD Alternative Parts (Cross-Reference): VCC1-B3B-2M04800000V CC1B3B2M04800000; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993240-VCC1-B3B-2M04 800000 Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 2.048 MHz Load Capacitance: 15 pF Number of Pins: 4 Categories: OEM Parts(T-Z) Case / Package: CSMD Alternative Parts (Cross-Reference): VCC1-B3B-2M04800000V CC1B3B2M04800000; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VCC1-B3B-2M04800000 - 993240-VCC1-B3B-2M04800000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VCC1-B3B-2M04800000
993240-VCC1-B3B-2M04800000
OEM Parts - OEM Parts (T - Z) - VCC1-B3B-2M04800000 993240-VCC1-B3B-2M04800000
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993240-VCC1-B3B-2M04 800000 Packaging: Tape and Reel Mounting: SMD (SMT) Frequency: 2.048 MHz Load Capacitance: 15 pF Number of Pins: 4 Categories: OEM Parts(T-Z) Case / Package: CSMD Alternative Parts (Cross-Reference): VCC1-B3B-2M04800000V CC1B3B2M04800000; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -10 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993240-VCC1-B3B-2M04800000
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 2.048 MHz
Load Capacitance: 15 pF
Number of Pins: 4
Categories: OEM Parts(T-Z)
Case / Package: CSMD
Alternative Parts (Cross-Reference): VCC1-B3B-2M04800000VCC1B3B2M04800000;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -10 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 993240-VCC1-B3B-2M04800000
Product Name OEM Parts - OEM Parts (T - Z) - VCC1-B3B-2M04800000
Unlock Full Specs
to access all available technical data