Microchip Technology, Inc. Oscillators - VCC1-B3B-25M000 VCC1-B3B-25M000

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142360-VCC1-B3B-25M 000 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142360-VCC1-B3B-25M 000 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VCC1-B3B-25M000 - 1142360-VCC1-B3B-25M000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VCC1-B3B-25M000
1142360-VCC1-B3B-25M000
Oscillators - VCC1-B3B-25M000 1142360-VCC1-B3B-25M000
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142360-VCC1-B3B-25M 000 Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142360-VCC1-B3B-25M000
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1142360-VCC1-B3B-25M000
Product Name Oscillators - VCC1-B3B-25M000
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 863-510BAA20M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Surface Mount Crystals - ECS-100-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers