Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC1-B3A-120M000000

Description
Win Source Part Number: 1380259-VCC1-B3A-120 M000000 Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: * Product Status: Active HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1380259-VCC1-B3A-120 M000000 Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: * Product Status: Active HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1380259-VCC1-B3A-120M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1380259-VCC1-B3A-120M000000
Crystals, Oscillators, Resonators - Oscillators 1380259-VCC1-B3A-120M000000
Win Source Part Number: 1380259-VCC1-B3A-120 M000000 Category: Crystals, Oscillators, Resonators - Oscillators Package: Tape & Reel Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: * Product Status: Active HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1380259-VCC1-B3A-120M000000
Category: Crystals, Oscillators, Resonators - Oscillators
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: *
Product Status: Active
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1380259-VCC1-B3A-120M000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers