Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC1-1546-190M000000

Description
Win Source Part Number: 1203249-VCC1-1546-19 0M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC1 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 190 MHz Output: CMOS Package / Case: 4-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC1-1546-190M00 0000TR
Request a Quote Datasheet
Description
Win Source Part Number: 1203249-VCC1-1546-19 0M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC1 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 190 MHz Output: CMOS Package / Case: 4-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC1-1546-190M00 0000TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1203249-VCC1-1546-190M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1203249-VCC1-1546-190M000000
Crystals, Oscillators, Resonators - Oscillators 1203249-VCC1-1546-190M000000
Win Source Part Number: 1203249-VCC1-1546-19 0M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC1 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 190 MHz Output: CMOS Package / Case: 4-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC1-1546-190M00 0000TR

Win Source Part Number: 1203249-VCC1-1546-190M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: VCC1
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 190 MHz
Output: CMOS
Package / Case: 4-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-VCC1-1546-190M000000TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1203249-VCC1-1546-190M000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - LM555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI312T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details