Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VCC1-1545-49M1520000

Description
Win Source Part Number: 1053697-VCC1-1545-49 M1520000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC1 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 49.152 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 30µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC1-1545-49M152 0000TR Base Product Number: VCC1-1545
Request a Quote Datasheet
Description
Win Source Part Number: 1053697-VCC1-1545-49 M1520000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC1 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 49.152 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 30µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC1-1545-49M152 0000TR Base Product Number: VCC1-1545
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1053697-VCC1-1545-49M1520000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1053697-VCC1-1545-49M1520000
Crystals, Oscillators, Resonators - Oscillators 1053697-VCC1-1545-49M1520000
Win Source Part Number: 1053697-VCC1-1545-49 M1520000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: VCC1 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 49.152 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 30µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-VCC1-1545-49M152 0000TR Base Product Number: VCC1-1545

Win Source Part Number: 1053697-VCC1-1545-49M1520000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: VCC1
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 49.152 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Current - Supply (Disable) (Max): 30µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-VCC1-1545-49M1520000TR
Base Product Number: VCC1-1545

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1053697-VCC1-1545-49M1520000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 49.15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - TPL5110DDCR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers