Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VC-820-EAC-KAAN-25M0000000

Description
Win Source Part Number: 993238-VC-820-EAC-KA AN-25M0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 993238-VC-820-EAC-KA AN-25M0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 993238-VC-820-EAC-KAAN-25M0000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
993238-VC-820-EAC-KAAN-25M0000000
Crystals, Oscillators, Resonators - Oscillators 993238-VC-820-EAC-KAAN-25M0000000
Win Source Part Number: 993238-VC-820-EAC-KA AN-25M0000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 993238-VC-820-EAC-KAAN-25M0000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 993238-VC-820-EAC-KAAN-25M0000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - NA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Oscillators - 863-510ABB125M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1340978-SIT1602AI-22-33E-25.000000E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
View Details