Microchip Technology, Inc. Connectors,Interconnects VC-709-ECE-KAAN-156M250000

Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Function: Current Switch Output: Ethernet Voltage - Supply: 3V Mfr: TE Connectivity Aerospace, Defense and Marine
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Function: Current Switch Output: Ethernet Voltage - Supply: 3V Mfr: TE Connectivity Aerospace, Defense and Marine
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: MEMS Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5kHz Function: Current Switch Output: Ethernet Voltage - Supply: 3V Mfr: TE Connectivity Aerospace, Defense and Marine

Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: MEMS
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5kHz
Function: Current Switch
Output: Ethernet
Voltage - Supply: 3V
Mfr: TE Connectivity Aerospace, Defense and Marine

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details