Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators VC-709-121-125M000000

Description
Win Source Part Number: 1103749-VC-709-121-1 25M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1103749-VC-709-121-1 25M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1103749-VC-709-121-125M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1103749-VC-709-121-125M000000
Crystals, Oscillators, Resonators - Oscillators 1103749-VC-709-121-125M000000
Win Source Part Number: 1103749-VC-709-121-1 25M000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1103749-VC-709-121-125M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
Standard Package: 250
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1103749-VC-709-121-125M000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TPL5000DGSR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details