Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized UTC2000T-I/MG

Description
Win Source Part Number: 1339098-UTC2000T-I/M G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,300 Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UTC2000
Request a Quote Datasheet
Description
Win Source Part Number: 1339098-UTC2000T-I/M G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,300 Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UTC2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1339098-UTC2000T-I/MG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1339098-UTC2000T-I/MG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1339098-UTC2000T-I/MG
Win Source Part Number: 1339098-UTC2000T-I/M G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,300 Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UTC2000

Win Source Part Number: 1339098-UTC2000T-I/MG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Applications: USB, Type-C Controller
Standard Package: 3,300
Current - Supply: 185µA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: UTC2000

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-UTC2000T-I/MG
Power Management IC 761-UTC2000T-I/MG
IC PORT CTLR USB TYPE C 16QFN Product overview: UTC2000T-I/MG from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UTC2000T-I/MG can be used for catalog matching and distributor lookup.

IC PORT CTLR USB TYPE C 16QFN Product overview: UTC2000T-I/MG from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-UTC2000T-I/MG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 150-UTC2000T-I/MGTR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
150-UTC2000T-I/MGTR-ND
Power Management - Specialized 150-UTC2000T-I/MGTR-ND
USB, Type-C Controller PMIC 16-QFN (3x3)

USB, Type-C Controller PMIC 16-QFN (3x3)

Buy Now Datasheet
Power Management - Specialized - 150-UTC2000T-I/MGCT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
150-UTC2000T-I/MGCT-ND
Power Management - Specialized 150-UTC2000T-I/MGCT-ND
IC PORT CTLR USB TYPE C 16QFN

IC PORT CTLR USB TYPE C 16QFN

Buy Now Datasheet
Power Management - Specialized - 150-UTC2000T-I/MGDKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
150-UTC2000T-I/MGDKR-ND
Power Management - Specialized 150-UTC2000T-I/MGDKR-ND
IC PORT CTLR USB TYPE C 16QFN

IC PORT CTLR USB TYPE C 16QFN

Buy Now Datasheet
Power Management - Specialized - UTC2000T-I/MG - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
UTC2000T-I/MG
Power Management - Specialized UTC2000T-I/MG
IC PORT CTLR USB TYPE C 16QFN

IC PORT CTLR USB TYPE C 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1339098-UTC2000T-I/MG 761-UTC2000T-I/MG 150-UTC2000T-I/MGTR-ND UTC2000T-I/MG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management IC Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel Other; Tape & Reel (TR) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data