Microchip's USX2064 is part of a family of versatile, cost-effective, and power-efficient USB 2.0 hub controllers. Leveraging Microchip's innovative MultiTRAK™ technology that delivers industry-leading data throughput in mixed-speed USB environments, the USX2064 is a USB port expansion solution for applications that demand ultra low power and a small footprint without compromising on performance.
Well-suited for consumer and mobile applications, all members of the USX2064 is available in a space-saving package. The common 36-pin package shared among the 2/3/4 port hub controllers measures only 6x6 mm and provides an ultra small footprint for space-constrained designs while allowing scalable port expansion from two to four ports.
Over 30 programmable features including Microchip's unique PortMap, PortSwap, and PHYBoost are designed to aid system designers in simplifying PCB layout and optimizing bill-of-material cost. Every downstream port of the USX2064 hub can be enabled to support USB Battery Charging 1.1 specification as a Charging Downstream Port (CDP). A CDP provides universal battery charging capability to a compliant mobile phone or portable electronic device using a standard USB port.
*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Serial Communications Products |
| Product Number | USX2064 |