11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-USBQ50403CE3/TR7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 4-VDFN |
| Peak Pulse Power | 500 watts |
| VC | 11 volts |