Microchip Technology, Inc. USB Firmware Memory USBF8100

Description
USBF8100, a USB Firmware memory chip, is a companion to the USB SmartHub™ family of controllers. Full custom programming alternatives are available upon request with latest version of the binary firmware, which contains application firmware and dual firmware image support for In-field updates. The USBF8100 assures proper functionality, providing for decreased development time and engineering resource, and overall faster time to market. The USB Firmware memory family features a four-wire, SPI-compatible interface that allows for a low pin-count package, which occupies less board space and ultimately lowers total system costs. It is manufactured with proprietary, high-performance CMOS SuperFlash™ technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Firmware Memory Companion for the USB249XXP Family of USB SmartHub™ Controllers Targeted for USB 2.0 High-Speed Infotainment Applications Firmware features Power Delivery Stack, Power Balancing and Thermal Response Dual Firmware Image Support For In-field Updates Custom Factory Programming support for Production 1 Mbyte (8 Mbit) memory size Serial Interface Architecture: Single, Dual and Quad SPI Protocol High Speed Clock Frequency up to 80MHz SuperFlash Superior Reliability Endurance: 100,000 Cycles (typical) Data Retention: 100 years Lower Power Consumption: Active Read: 15 mA (typical), Standby current 15 μA (typical) Automotive AEC-Q100 Qualified Grade 1: -40°C to +125°C 8-lead SOIC, 8-contact WDFN Package Options
Datasheet
Description
USBF8100, a USB Firmware memory chip, is a companion to the USB SmartHub™ family of controllers. Full custom programming alternatives are available upon request with latest version of the binary firmware, which contains application firmware and dual firmware image support for In-field updates. The USBF8100 assures proper functionality, providing for decreased development time and engineering resource, and overall faster time to market. The USB Firmware memory family features a four-wire, SPI-compatible interface that allows for a low pin-count package, which occupies less board space and ultimately lowers total system costs. It is manufactured with proprietary, high-performance CMOS SuperFlash™ technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Firmware Memory Companion for the USB249XXP Family of USB SmartHub™ Controllers Targeted for USB 2.0 High-Speed Infotainment Applications Firmware features Power Delivery Stack, Power Balancing and Thermal Response Dual Firmware Image Support For In-field Updates Custom Factory Programming support for Production 1 Mbyte (8 Mbit) memory size Serial Interface Architecture: Single, Dual and Quad SPI Protocol High Speed Clock Frequency up to 80MHz SuperFlash Superior Reliability Endurance: 100,000 Cycles (typical) Data Retention: 100 years Lower Power Consumption: Active Read: 15 mA (typical), Standby current 15 μA (typical) Automotive AEC-Q100 Qualified Grade 1: -40°C to +125°C 8-lead SOIC, 8-contact WDFN Package Options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Firmware Memory - USBF8100 - Microchip Technology, Inc.
Chandler, AZ, United States
USB Firmware Memory
USBF8100
USB Firmware Memory USBF8100
USBF8100, a USB Firmware memory chip, is a companion to the USB SmartHub™ family of controllers. Full custom programming alternatives are available upon request with latest version of the binary firmware, which contains application firmware and dual firmware image support for In-field updates. The USBF8100 assures proper functionality, providing for decreased development time and engineering resource, and overall faster time to market. The USB Firmware memory family features a four-wire, SPI-compatible interface that allows for a low pin-count package, which occupies less board space and ultimately lowers total system costs. It is manufactured with proprietary, high-performance CMOS SuperFlash™ technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Firmware Memory Companion for the USB249XXP Family of USB SmartHub™ Controllers Targeted for USB 2.0 High-Speed Infotainment Applications Firmware features Power Delivery Stack, Power Balancing and Thermal Response Dual Firmware Image Support For In-field Updates Custom Factory Programming support for Production 1 Mbyte (8 Mbit) memory size Serial Interface Architecture: Single, Dual and Quad SPI Protocol High Speed Clock Frequency up to 80MHz SuperFlash Superior Reliability Endurance: 100,000 Cycles (typical) Data Retention: 100 years Lower Power Consumption: Active Read: 15 mA (typical), Standby current 15 μA (typical) Automotive AEC-Q100 Qualified Grade 1: -40°C to +125°C 8-lead SOIC, 8-contact WDFN Package Options

USBF8100, a USB Firmware memory chip, is a companion to the USB SmartHub™ family of controllers. Full custom programming alternatives are available upon request with latest version of the binary firmware, which contains application firmware and dual firmware image support for In-field updates. The USBF8100 assures proper functionality, providing for decreased development time and engineering resource, and overall faster time to market.
The USB Firmware memory family features a four-wire, SPI-compatible interface that allows for a low pin-count package, which occupies less board space and ultimately lowers total system costs. It is manufactured with proprietary, high-performance CMOS SuperFlash™ technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

  • Firmware Memory Companion for the USB249XXP Family of USB SmartHub™ Controllers
    • Targeted for USB 2.0 High-Speed Infotainment Applications
    • Firmware features Power Delivery Stack, Power Balancing and Thermal Response
    • Dual Firmware Image Support For In-field Updates
    • Custom Factory Programming support for Production
  • 1 Mbyte (8 Mbit) memory size
  • Serial Interface Architecture: Single, Dual and Quad SPI Protocol
    • High Speed Clock Frequency up to 80MHz
  • SuperFlash Superior Reliability
    • Endurance: 100,000 Cycles (typical)
    • Data Retention: 100 years
  • Lower Power Consumption: Active Read: 15 mA (typical), Standby current 15 μA (typical)
  • Automotive AEC-Q100 Qualified
    • Grade 1: -40°C to +125°C
  • 8-lead SOIC, 8-contact WDFN Package Options
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USBF8100
Product Name USB Firmware Memory
Unlock Full Specs
to access all available technical data

Similar Products

4-port RS-232/422/485 Serial Device Server - EKI-1524CI-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details