The USB97C202-MN-02 is a USB 2.0 ATA/ATAPI controller designed to interface ATA or ATAPI storage devices with a USB 2.0 bus. It features a 100-pin STQFP package with a 12 mm × 12 mm body and 1.4 mm height. The device includes an 8051 microprocessor operating at 30 MHz, internal 48 KB ROM, and supports UDMA Mode 4 transfer rates with ATA/ATAPI drives up to 2048 GB. It incorporates a 12 MHz crystal driver and PLL for generating 480 MHz USB, 30 MHz MCU, and 60 MHz ATA clocks. The controller supports bootable BIOS, true bi-directional bulk and control endpoints, and 7 general purpose I/Os with interrupt capability. It complies fully with the USB 2.0 specification and includes an integrated transceiver.
USB 2.0 ATA/ATAPI CONTROLLER Product overview: USB97C202-MN-02 from SMSC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-USB97C202-MN-02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-USB97C202-MN-02 |
| Product Name | Memory IC and Storage Component |
| Package Type | Bulk |