Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103474-USB82513AM
Number of Ports: 3
Data Rate: 480 Mbps
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103474-USB82513AM |
| Product Name | OEM Parts - OEM Parts (T - Z) - USB82513AM |