Microchip Technology, Inc. USB5807C

Description
Microchip’s USB5807C SmartHub is a 7 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification (TID1595). This supports the latest ECNs for USB-IF logo compliance for the new USB Type-C™ industry initiative. The USB5807C also supports Hi-Speed (HS), Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic. The USB5807C is also a SmartHub which is defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. The USB5807C SmartHub enables a downstream device to take control of the host system by swapping roles and becoming the host port. The SmartHub can also switch between two different hosts if required. This role changing technology is called FlexConnect and can be initiated through hardware or software commands. The hub also can expand beyond seven ports through PortSplitting which allows for embedded applications to only use the interface needed for internal, non-removable USB connections. MPLAB® Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All LED, GPIOs and port control signal pins are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5807C can be configured through a series of external low-cost resistor bootstraps. A handful of bootstap pins are available on the USB5807C to enable standard configurations for GPIOs and downstream ports. No OTP programming required.. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Seven downstream USB3.1 Gen1/2.0 ports Reversible upstream and downstream Port 1 roles on command PortSplitting - USB downstream port can be split for custom applications using embedded USB3 devices in parallel with USB2.0 devices. Battery Charging - USB-IF rev1.2 support on downstream ports (DCP, CDP, SDP) including legacy Apple® iOS, Blackberry®, China Charging and many others Port Config Straps - Predefined configuration of port settings – Battery Charging ports, Non-Removable ports, Disabled ports USB Link Power Management (LPM) support IETF RFC 4122 compliant 128-bit UUID Compatible with MSFT Windows 10, 8, 7, XP, Apple OS X 10.4+, and Linux hub drivers Available in 100-pin (12mm x 12mm) VQFN RoHS compliant package Industrial grade temperature support (−40°C to +85°C) Applications Expansion Hubs Docking Stations LCD Monitors HDTVs
Datasheet
Description
Microchip’s USB5807C SmartHub is a 7 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification (TID1595). This supports the latest ECNs for USB-IF logo compliance for the new USB Type-C™ industry initiative. The USB5807C also supports Hi-Speed (HS), Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic. The USB5807C is also a SmartHub which is defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. The USB5807C SmartHub enables a downstream device to take control of the host system by swapping roles and becoming the host port. The SmartHub can also switch between two different hosts if required. This role changing technology is called FlexConnect and can be initiated through hardware or software commands. The hub also can expand beyond seven ports through PortSplitting which allows for embedded applications to only use the interface needed for internal, non-removable USB connections. MPLAB® Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All LED, GPIOs and port control signal pins are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5807C can be configured through a series of external low-cost resistor bootstraps. A handful of bootstap pins are available on the USB5807C to enable standard configurations for GPIOs and downstream ports. No OTP programming required.. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Seven downstream USB3.1 Gen1/2.0 ports Reversible upstream and downstream Port 1 roles on command PortSplitting - USB downstream port can be split for custom applications using embedded USB3 devices in parallel with USB2.0 devices. Battery Charging - USB-IF rev1.2 support on downstream ports (DCP, CDP, SDP) including legacy Apple® iOS, Blackberry®, China Charging and many others Port Config Straps - Predefined configuration of port settings – Battery Charging ports, Non-Removable ports, Disabled ports USB Link Power Management (LPM) support IETF RFC 4122 compliant 128-bit UUID Compatible with MSFT Windows 10, 8, 7, XP, Apple OS X 10.4+, and Linux hub drivers Available in 100-pin (12mm x 12mm) VQFN RoHS compliant package Industrial grade temperature support (−40°C to +85°C) Applications Expansion Hubs Docking Stations LCD Monitors HDTVs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB5807C - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip’s USB5807C SmartHub is a 7 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification (TID1595). This supports the latest ECNs for USB-IF logo compliance for the new USB Type-C™ industry initiative. The USB5807C also supports Hi-Speed (HS), Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic. The USB5807C is also a SmartHub which is defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. The USB5807C SmartHub enables a downstream device to take control of the host system by swapping roles and becoming the host port. The SmartHub can also switch between two different hosts if required. This role changing technology is called FlexConnect and can be initiated through hardware or software commands. The hub also can expand beyond seven ports through PortSplitting which allows for embedded applications to only use the interface needed for internal, non-removable USB connections. MPLAB® Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All LED, GPIOs and port control signal pins are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5807C can be configured through a series of external low-cost resistor bootstraps. A handful of bootstap pins are available on the USB5807C to enable standard configurations for GPIOs and downstream ports. No OTP programming required.. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Seven downstream USB3.1 Gen1/2.0 ports Reversible upstream and downstream Port 1 roles on command PortSplitting - USB downstream port can be split for custom applications using embedded USB3 devices in parallel with USB2.0 devices. Battery Charging - USB-IF rev1.2 support on downstream ports (DCP, CDP, SDP) including legacy Apple® iOS, Blackberry®, China Charging and many others Port Config Straps - Predefined configuration of port settings – Battery Charging ports, Non-Removable ports, Disabled ports USB Link Power Management (LPM) support IETF RFC 4122 compliant 128-bit UUID Compatible with MSFT Windows 10, 8, 7, XP, Apple OS X 10.4+, and Linux hub drivers Available in 100-pin (12mm x 12mm) VQFN RoHS compliant package Industrial grade temperature support (−40°C to +85°C) Applications Expansion Hubs Docking Stations LCD Monitors HDTVs

Microchip’s USB5807C SmartHub is a 7 port, SuperSpeed (SS), low power, configurable USB3.1 Gen1 hub and fully compliant with USB-IF's USB 3.1 Gen1 specification (TID1595). This supports the latest ECNs for USB-IF logo compliance for the new USB Type-C™ industry initiative. The USB5807C also supports Hi-Speed (HS), Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic.

The USB5807C is also a SmartHub which is defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. The USB5807C SmartHub enables a downstream device to take control of the host system by swapping roles and becoming the host port. The SmartHub can also switch between two different hosts if required. This role changing technology is called FlexConnect and can be initiated through hardware or software commands.

The hub also can expand beyond seven ports through PortSplitting which allows for embedded applications to only use the interface needed for internal, non-removable USB connections.
MPLAB® Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All LED, GPIOs and port control signal pins are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5807C can be configured through a series of external low-cost resistor bootstraps. A handful of bootstap pins are available on the USB5807C to enable standard configurations for GPIOs and downstream ports. No OTP programming required..

*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

  • Seven downstream USB3.1 Gen1/2.0 ports
  • Reversible upstream and downstream Port 1 roles on command
  • PortSplitting - USB downstream port can be split for custom applications using embedded USB3 devices in parallel with USB2.0 devices.
  • Battery Charging - USB-IF rev1.2 support on downstream ports (DCP, CDP, SDP) including legacy Apple® iOS, Blackberry®, China Charging and many others
  • Port Config Straps - Predefined configuration of port settings – Battery Charging ports, Non-Removable ports, Disabled ports
  • USB Link Power Management (LPM) support
  • IETF RFC 4122 compliant 128-bit UUID
  • Compatible with MSFT Windows 10, 8, 7, XP, Apple OS X 10.4+, and Linux hub drivers
  • Available in 100-pin (12mm x 12mm) VQFN RoHS compliant package
  • Industrial grade temperature support (−40°C to +85°C)
  • Applications
    • Expansion Hubs
    • Docking Stations
    • LCD Monitors
    • HDTVs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB5807C
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-EKI-1528N-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details