Microchip Technology, Inc. USB5742

Description
Microchip’s USB5742 SmartHub™ IC is a 2 port, SuperSpeed (SS)/Hi-Speed (HS), low power, low pin count configurable and fully compliant with the USB 3.1 Gen 1 specification. The USB5742 also supports Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic. The USB5742 is in a 0.4mm pitch, 56 pin QFN. It's the smallest 2 port USB 3.1 Gen 1 hub in the industry. Functionality was reduced to optimize pin count and provide a cost effective solution. SmartHub ICs are defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. Microchip’s USB5742 Smart Hub support custom configurations of external ports and GPIO pins. MPLAB Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All port control signal pins and GPIOs are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5742 can be configured through a series of external low-cost resistor bootstraps. No OTP programming required. Download a free copy of MPLAB Connect Configurator™ NOW *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Two downstream USB3.1 Gen1/2.0 ports 56pin (7 x 7 mm) 0.4mm ptich, SQFN lead-free, RoHS compliant package Simultaneous data transfer for 2500 mA of High Speed charging Enables charging from a mobile platform that is powered-off Integrated Hub Feature Controller (HFC) enabling port and GPIO configuration through OTP Port Config Straps: Predefined configuration of port settings – Battery Charging, Non-Removable, Disable MPLAB Connect Configurator™: Tool to enable enhanced OEM configuration options through either One-Time Programmable (OTP) (8Kbit) or external SPI ROM Manufacturing line programming tool and field update capabilities USB Link Power Management (LPM) support IETF RFC 4122 compliant 128-bit UUID Compatible with Microsoft® Windows® 8/8.1 and other major OS’s Industrial grade temperature support (-40°C to +85°C) Target Applications Expansion Hubs Docking Stations LCD Monitors HDTVs
Datasheet
Description
Microchip’s USB5742 SmartHub™ IC is a 2 port, SuperSpeed (SS)/Hi-Speed (HS), low power, low pin count configurable and fully compliant with the USB 3.1 Gen 1 specification. The USB5742 also supports Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic. The USB5742 is in a 0.4mm pitch, 56 pin QFN. It's the smallest 2 port USB 3.1 Gen 1 hub in the industry. Functionality was reduced to optimize pin count and provide a cost effective solution. SmartHub ICs are defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. Microchip’s USB5742 Smart Hub support custom configurations of external ports and GPIO pins. MPLAB Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All port control signal pins and GPIOs are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5742 can be configured through a series of external low-cost resistor bootstraps. No OTP programming required. Download a free copy of MPLAB Connect Configurator™ NOW *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Two downstream USB3.1 Gen1/2.0 ports 56pin (7 x 7 mm) 0.4mm ptich, SQFN lead-free, RoHS compliant package Simultaneous data transfer for 2500 mA of High Speed charging Enables charging from a mobile platform that is powered-off Integrated Hub Feature Controller (HFC) enabling port and GPIO configuration through OTP Port Config Straps: Predefined configuration of port settings – Battery Charging, Non-Removable, Disable MPLAB Connect Configurator™: Tool to enable enhanced OEM configuration options through either One-Time Programmable (OTP) (8Kbit) or external SPI ROM Manufacturing line programming tool and field update capabilities USB Link Power Management (LPM) support IETF RFC 4122 compliant 128-bit UUID Compatible with Microsoft® Windows® 8/8.1 and other major OS’s Industrial grade temperature support (-40°C to +85°C) Target Applications Expansion Hubs Docking Stations LCD Monitors HDTVs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB5742 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip’s USB5742 SmartHub™ IC is a 2 port, SuperSpeed (SS)/Hi-Speed (HS), low power, low pin count configurable and fully compliant with the USB 3.1 Gen 1 specification. The USB5742 also supports Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic. The USB5742 is in a 0.4mm pitch, 56 pin QFN. It's the smallest 2 port USB 3.1 Gen 1 hub in the industry. Functionality was reduced to optimize pin count and provide a cost effective solution. SmartHub ICs are defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. Microchip’s USB5742 Smart Hub support custom configurations of external ports and GPIO pins. MPLAB Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All port control signal pins and GPIOs are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5742 can be configured through a series of external low-cost resistor bootstraps. No OTP programming required. Download a free copy of MPLAB Connect Configurator™ NOW *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Two downstream USB3.1 Gen1/2.0 ports 56pin (7 x 7 mm) 0.4mm ptich, SQFN lead-free, RoHS compliant package Simultaneous data transfer for 2500 mA of High Speed charging Enables charging from a mobile platform that is powered-off Integrated Hub Feature Controller (HFC) enabling port and GPIO configuration through OTP Port Config Straps: Predefined configuration of port settings – Battery Charging, Non-Removable, Disable MPLAB Connect Configurator™: Tool to enable enhanced OEM configuration options through either One-Time Programmable (OTP) (8Kbit) or external SPI ROM Manufacturing line programming tool and field update capabilities USB Link Power Management (LPM) support IETF RFC 4122 compliant 128-bit UUID Compatible with Microsoft® Windows® 8/8.1 and other major OS’s Industrial grade temperature support (-40°C to +85°C) Target Applications Expansion Hubs Docking Stations LCD Monitors HDTVs

Microchip’s USB5742 SmartHub™ IC is a 2 port, SuperSpeed (SS)/Hi-Speed (HS), low power, low pin count configurable and fully compliant with the USB 3.1 Gen 1 specification. The USB5742 also supports Full Speed (FS) and Low Speed (LS) USB signaling, offering complete coverage of all defined USB operating speeds. The new SuperSpeed hubs operate in parallel with the USB 2.0 controller, so 5 Gbps SuperSpeed data transfers are not affected by slower USB 2.0 traffic.
The USB5742 is in a 0.4mm pitch, 56 pin QFN. It's the smallest 2 port USB 3.1 Gen 1 hub in the industry. Functionality was reduced to optimize pin count and provide a cost effective solution.
SmartHub ICs are defined as a USB hub that integrates system levels functions typically associated with a separate MCU or processor. Microchip’s USB5742 Smart Hub support custom configurations of external ports and GPIO pins. MPLAB Connect Configurator, Microchip’s proprietary software utility, can be used to program On-chip One Time Programmable (OTP) ROM which stores required register settings to ensure the desired start up configuration at power on. All port control signal pins and GPIOs are under firmware control, allowing for maximum operational flexibility. However, for even more simplicity, the USB5742 can be configured through a series of external low-cost resistor bootstraps. No OTP programming required.

Download a free copy of MPLAB Connect Configurator™ NOW

*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

  • Highlights
    • Two downstream USB3.1 Gen1/2.0 ports
    • 56pin (7 x 7 mm) 0.4mm ptich, SQFN lead-free, RoHS compliant package
    • Simultaneous data transfer for 2500 mA of High Speed charging
    • Enables charging from a mobile platform that is powered-off
    • Integrated Hub Feature Controller (HFC) enabling port and GPIO configuration through OTP
    • Port Config Straps: Predefined configuration of port settings – Battery Charging, Non-Removable, Disable
    • MPLAB Connect Configurator™: Tool to enable enhanced OEM configuration options through either One-Time Programmable (OTP) (8Kbit) or external SPI ROM
    • Manufacturing line programming tool and field update capabilities
    • USB Link Power Management (LPM) support
    • IETF RFC 4122 compliant 128-bit UUID
    • Compatible with Microsoft® Windows® 8/8.1 and other major OS’s
    • Industrial grade temperature support (-40°C to +85°C)
  • Target Applications
    • Expansion Hubs
    • Docking Stations
    • LCD Monitors
    • HDTVs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB5742
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232/422/485 Serial Device Server - EKI-1521I-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Fully Isolated RS-232/422 Converter - LDM422-P - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details