Microchip Technology, Inc. USB4925

Description
The Microchip USB4925 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4925 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Dual UpSTream (DUST) architecture, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Dual UpSTream architecture incorporates two USB Hubs into a single-chip device. The two upstream ports connect to a USB Host Port and a USB OTG/Device port. Two of the downstream facing ports can be dynamically configured to the second, single-port USB hub, while the third downstream, non-removable port is always connected to the Upstream USB Host. The non-removable port is targeted for cascading hubs or to connect a USB peripheral, such as a card reader. By providing the capability to activate a second USB network through internal muxing, dedicated bandwidth is assured for the second USB network. This capability can be used in delivering solutions for smart phones that require host / device swapping during the set-up of an automotive session,where the mobile device becomes the USB Host and manages the graphic user interface on the head unit display. Standard USB drivers, which are native to the operating system, are utilized to execute device operation. No custom drivers are required. . Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes. Additional Features Highlights: USB2.0 Hi-Speed Hub 2 Upstream porst for USB Host connection 2 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Dual UpSTream (DUST) architecture Device features to enable smart phone automotive sessions with head unit display USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP) Battery charging support for China and Apple profiles USB to I2C/I2S, SPI, UART, and GPIO Apple authentication support I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel) Flexible I2S capabilities via firmware update Architected for USB Power Delivery(PD) 3.0 support 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK Dedicated transaction translator per port PortMap Configurable port mapping and disable sequencing PortSwap Configurable differential intra-pair signal swapping PHYBoost Programmable USB receiver sensitivity USB Link Power Management (LPM) support Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port 3.3V supply voltage 48-pin (7x7mm) SQFN 48-pin (7x7mm) Wettable Flanks VQFN Target Applications: Media Hubs Infotainment Head Units Break-Out- Boxes After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems
Description
The Microchip USB4925 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4925 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Dual UpSTream (DUST) architecture, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Dual UpSTream architecture incorporates two USB Hubs into a single-chip device. The two upstream ports connect to a USB Host Port and a USB OTG/Device port. Two of the downstream facing ports can be dynamically configured to the second, single-port USB hub, while the third downstream, non-removable port is always connected to the Upstream USB Host. The non-removable port is targeted for cascading hubs or to connect a USB peripheral, such as a card reader. By providing the capability to activate a second USB network through internal muxing, dedicated bandwidth is assured for the second USB network. This capability can be used in delivering solutions for smart phones that require host / device swapping during the set-up of an automotive session,where the mobile device becomes the USB Host and manages the graphic user interface on the head unit display. Standard USB drivers, which are native to the operating system, are utilized to execute device operation. No custom drivers are required. . Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes. Additional Features Highlights: USB2.0 Hi-Speed Hub 2 Upstream porst for USB Host connection 2 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Dual UpSTream (DUST) architecture Device features to enable smart phone automotive sessions with head unit display USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP) Battery charging support for China and Apple profiles USB to I2C/I2S, SPI, UART, and GPIO Apple authentication support I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel) Flexible I2S capabilities via firmware update Architected for USB Power Delivery(PD) 3.0 support 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK Dedicated transaction translator per port PortMap Configurable port mapping and disable sequencing PortSwap Configurable differential intra-pair signal swapping PHYBoost Programmable USB receiver sensitivity USB Link Power Management (LPM) support Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port 3.3V supply voltage 48-pin (7x7mm) SQFN 48-pin (7x7mm) Wettable Flanks VQFN Target Applications: Media Hubs Infotainment Head Units Break-Out- Boxes After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems

Suppliers

Company
Product
Description
Supplier Links
 - USB4925 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip USB4925 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4925 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Dual UpSTream (DUST) architecture, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection. The Dual UpSTream architecture incorporates two USB Hubs into a single-chip device. The two upstream ports connect to a USB Host Port and a USB OTG/Device port. Two of the downstream facing ports can be dynamically configured to the second, single-port USB hub, while the third downstream, non-removable port is always connected to the Upstream USB Host. The non-removable port is targeted for cascading hubs or to connect a USB peripheral, such as a card reader. By providing the capability to activate a second USB network through internal muxing, dedicated bandwidth is assured for the second USB network. This capability can be used in delivering solutions for smart phones that require host / device swapping during the set-up of an automotive session,where the mobile device becomes the USB Host and manages the graphic user interface on the head unit display. Standard USB drivers, which are native to the operating system, are utilized to execute device operation. No custom drivers are required. . Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes. Additional Features Highlights: USB2.0 Hi-Speed Hub 2 Upstream porst for USB Host connection 2 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented Dual UpSTream (DUST) architecture Device features to enable smart phone automotive sessions with head unit display USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP) Battery charging support for China and Apple profiles USB to I2C/I2S, SPI, UART, and GPIO Apple authentication support I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel) Flexible I2S capabilities via firmware update Architected for USB Power Delivery(PD) 3.0 support 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager Interfaces to Microchip UPD350, Power Delivery Interface device Power delivery stack runs from external SPI Flash SPI Flash provides flexibility for specification revisions and evolving system needs MultiTRAK Dedicated transaction translator per port PortMap Configurable port mapping and disable sequencing PortSwap Configurable differential intra-pair signal swapping PHYBoost Programmable USB receiver sensitivity USB Link Power Management (LPM) support Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port 3.3V supply voltage 48-pin (7x7mm) SQFN 48-pin (7x7mm) Wettable Flanks VQFN Target Applications: Media Hubs Infotainment Head Units Break-Out- Boxes After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls LCD Monitors Multi-function USB Peripherals Embedded Automotive Systems

The Microchip USB4925 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4925 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Dual UpSTream (DUST) architecture, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection.

The Dual UpSTream architecture incorporates two USB Hubs into a single-chip device. The two upstream ports connect to a USB Host Port and a USB OTG/Device port. Two of the downstream facing ports can be dynamically configured to the second, single-port USB hub, while the third downstream, non-removable port is always connected to the Upstream USB Host. The non-removable port is targeted for cascading hubs or to connect a USB peripheral, such as a card reader.

By providing the capability to activate a second USB network through internal muxing, dedicated bandwidth is assured for the second USB network. This capability can be used in delivering solutions for smart phones that require host / device swapping during the set-up of an automotive session,where the mobile device becomes the USB Host and manages the graphic user interface on the head unit display.

Standard USB drivers, which are native to the operating system, are utilized to execute device operation. No custom drivers are required. .

Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes.

Additional Features

    Highlights:
    • USB2.0 Hi-Speed Hub
      • 2 Upstream porst for USB Host connection
      • 2 downstream ports with dual role (host/device) physical interfaces
      • 1 Non-removable port for cascading hubs or attaching card reader device
    • Patented Dual UpSTream (DUST) architecture
    • Device features to enable smart phone automotive sessions with head unit display
    • USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP)
    • Battery charging support for China and Apple profiles
    • USB to I2C/I2S, SPI, UART, and GPIO
      • Apple authentication support
      • I2S for audio support; Asynchronous In, Adaptive Out, 48KHz, two channel (16 bits/channel)
      • Flexible I2S capabilities via firmware update
    • Architected for USB Power Delivery(PD) 3.0 support
      • 32 bit, embedded microcontroller in the hub executes PD stack and system policy manager
      • Interfaces to Microchip UPD350, Power Delivery Interface device
      • Power delivery stack runs from external SPI Flash
      • SPI Flash provides flexibility for specification revisions and evolving system needs
    • MultiTRAK
      • Dedicated transaction translator per port
    • PortMap
      • Configurable port mapping and disable sequencing
    • PortSwap
      • Configurable differential intra-pair signal swapping
    • PHYBoost
    • Programmable USB receiver sensitivity
    • USB Link Power Management (LPM) support
    • Vendor Specific Messaging (VSM) support
    • Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port
    • 3.3V supply voltage
    • 48-pin (7x7mm) SQFN
    • 48-pin (7x7mm) Wettable Flanks VQFN
    Target Applications:
    • Media Hubs
    • Infotainment Head Units
    • Break-Out- Boxes
    • After-market automotive products
      • GPS systems
      • Infotainment systems
      • Advanced instrumentations and controls
    • LCD Monitors
    • Multi-function USB Peripherals
    • Embedded Automotive Systems
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB4925
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Serial to Parallel Converter -  - Sensata Technologies
Specs
Device Type Converter
View Details
Modbus Serial Port Module - CT-5321 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Serial Protocol RS232/422/485
Network / Bus Modbus
Form Factor DIN Rail
View Details