Microchip's USB4640 is the world's first Hi-Speed Inter-Chip (HSIC) enabled USB 2.0 hub and Flash media card reader combo solution. The 480Mbps, 2-pin HSIC 1.O-compliant upstream port provides an ultra-fast interface between an HSIC-enabled host and today's most popular Flash media cards as well as a versatile, cost-effective and power-efficient USB 2.0 hub controller with two downstream ports for Hi-Speed/Full-Speed/
Low-Speed USB port expansion. HSIC's digital interconnect bus bypasses the traditional USB analog PHY, reducing power consumption while maintaining transparency to the USB drivers and software.
The USB4640 serves as a fully-integrated, single-chip solution combining USB hub expansion with ultra high-performance Flash card media reader/writer capabilities. Average sustained Flash media transfer rates exceeding 35 MB/s* are possible if the media and host can support those rates. The Flash media controller allows read/write capability to Flash media formats from the following families: xD-Picture Card™ (xD); Memory Stick® (MS); Secure Digital (SD); MultiMediaCard™ (MMC).
*Results are based on actual measurements on evaluation platforms developed by Microchip, and are meant only as a general guideline, not a guarantee. Actual customer results may vary based on a number of factors, including board layout and measurement technique.
Microchip makes the following part-numbered device available for purchase only by customers who are xD-Picture Card licensees: USB4640. By purchasing or ordering any of such devices, Buyer represents, warrants, and agrees that Buyer is a duly licensed Licensee under an xD-Picture Card&rade; License Agreement with Fuji Photo Film Co., Ltd., Olympus Optical Co., Ltd., and Toshiba Corporation; and that Buyer will maintain in effect such xD-Picture Card license and will give Microchip reasonable advance notice of any termination or expiration of such xD-Picture Card license, but in no event less than five days advance notice. Microchip may discontinue making such devices available for purchase by Buyer and/or discontinue further deliveries of such devices if such xD-Picture Card license shall expire, terminate, or cease to be in force, or if Buyer is or becomes in default of such xD-Picture Card license.
*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights
HSIC upstream and USB 2.0 hub controller with two exposed USB downstream ports for external peripheral expansion
Internally connected ultra-fast Flash media reader/writer
Integrated hub and Flash media card reader combo solution minimizes footprint by approximately 40% compared to prior Microchip discrete devices
Configures internal code using an external I2C EEPROM and supports external code using an SPI Flash ROM
Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges
48-pin QFN RoHS-compliant package Target Applications
Tablet PCs
Digital TVs
Netbooks/Mobile Internet Devices (MIDs)
Desktop and Mobile PCs
Set-top Boxes
Gaming Consoles
Printers
Media Players/Viewers
Digital Photo Frames
Monitors
Industrial Products
Microchip's USB4640 is the world's first Hi-Speed Inter-Chip (HSIC) enabled USB 2.0 hub and Flash media card reader combo solution. The 480Mbps, 2-pin HSIC 1.O-compliant upstream port provides an ultra-fast interface between an HSIC-enabled host and today's most popular Flash media cards as well as a versatile, cost-effective and power-efficient USB 2.0 hub controller with two downstream ports for Hi-Speed/Full-Speed/Low-Speed USB port expansion. HSIC's digital interconnect bus bypasses the traditional USB analog PHY, reducing power consumption while maintaining transparency to the USB drivers and software.
The USB4640 serves as a fully-integrated, single-chip solution combining USB hub expansion with ultra high-performance Flash card media reader/writer capabilities. Average sustained Flash media transfer rates exceeding 35 MB/s* are possible if the media and host can support those rates. The Flash media controller allows read/write capability to Flash media formats from the following families: xD-Picture Card™ (xD); Memory Stick® (MS); Secure Digital (SD); MultiMediaCard™ (MMC).
*Results are based on actual measurements on evaluation platforms developed by Microchip, and are meant only as a general guideline, not a guarantee. Actual customer results may vary based on a number of factors, including board layout and measurement technique.
Microchip makes the following part-numbered device available for purchase only by customers who are xD-Picture Card licensees: USB4640. By purchasing or ordering any of such devices, Buyer represents, warrants, and agrees that Buyer is a duly licensed Licensee under an xD-Picture Card&rade; License Agreement with Fuji Photo Film Co., Ltd., Olympus Optical Co., Ltd., and Toshiba Corporation; and that Buyer will maintain in effect such xD-Picture Card license and will give Microchip reasonable advance notice of any termination or expiration of such xD-Picture Card license, but in no event less than five days advance notice. Microchip may discontinue making such devices available for purchase by Buyer and/or discontinue further deliveries of such devices if such xD-Picture Card license shall expire, terminate, or cease to be in force, or if Buyer is or becomes in default of such xD-Picture Card license.
*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features
Highlights
- HSIC upstream and USB 2.0 hub controller with two exposed USB downstream ports for external peripheral expansion
- Internally connected ultra-fast Flash media reader/writer
- Integrated hub and Flash media card reader combo solution minimizes footprint by approximately 40% compared to prior Microchip discrete devices
- Configures internal code using an external I2C EEPROM and supports external code using an SPI Flash ROM
- Supports commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges
- 48-pin QFN RoHS-compliant package
Target Applications
- Tablet PCs
- Digital TVs
- Netbooks/Mobile Internet Devices (MIDs)
- Desktop and Mobile PCs
- Set-top Boxes
- Gaming Consoles
- Printers
- Media Players/Viewers
- Digital Photo Frames
- Monitors
- Industrial Products