Microchip Technology, Inc. USB4604

Description
The Microchip USB4604 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB4604 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 4-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB4604 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Flexible power rail options ease integration into energy efficient designs by allowing the USB4604 to be powered in a single-source (VBUS (5V), VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data)Custom profiles loaded via SMBus or OTP The USB4604 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 4 downstream ports High-Speed Inter-Chip (HSIC) support Upstream port selectable between HSIC or USB 2.0 USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™/SPI bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Start Of Frame (SOF) synchronized clock output pin Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through OTP or SMBus Slave Port Flexible power rail support VBUS (5V) or VBAT only operation 3.3V only operation VBAT + 1.8V operation 3.3V + 1.8V operation 48-pin (7x7mm) SQFN, RoHS compliant package Target Applications LCD Monitors and TVs Multi-function USB Peripherals PC Motherboards Set-top Boxes, DVD Players, DVR/PVR Printers and Scanners PC Media Drive Bay Portable Hub Boxes Mobile PC Docking Embedded Systems
Datasheet
Description
The Microchip USB4604 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB4604 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 4-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB4604 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Flexible power rail options ease integration into energy efficient designs by allowing the USB4604 to be powered in a single-source (VBUS (5V), VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data)Custom profiles loaded via SMBus or OTP The USB4604 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 4 downstream ports High-Speed Inter-Chip (HSIC) support Upstream port selectable between HSIC or USB 2.0 USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™/SPI bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Start Of Frame (SOF) synchronized clock output pin Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through OTP or SMBus Slave Port Flexible power rail support VBUS (5V) or VBAT only operation 3.3V only operation VBAT + 1.8V operation 3.3V + 1.8V operation 48-pin (7x7mm) SQFN, RoHS compliant package Target Applications LCD Monitors and TVs Multi-function USB Peripherals PC Motherboards Set-top Boxes, DVD Players, DVR/PVR Printers and Scanners PC Media Drive Bay Portable Hub Boxes Mobile PC Docking Embedded Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB4604 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip USB4604 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB4604 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 4-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB4604 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Flexible power rail options ease integration into energy efficient designs by allowing the USB4604 to be powered in a single-source (VBUS (5V), VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data)Custom profiles loaded via SMBus or OTP The USB4604 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 4 downstream ports High-Speed Inter-Chip (HSIC) support Upstream port selectable between HSIC or USB 2.0 USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™/SPI bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Start Of Frame (SOF) synchronized clock output pin Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through OTP or SMBus Slave Port Flexible power rail support VBUS (5V) or VBAT only operation 3.3V only operation VBAT + 1.8V operation 3.3V + 1.8V operation 48-pin (7x7mm) SQFN, RoHS compliant package Target Applications LCD Monitors and TVs Multi-function USB Peripherals PC Motherboards Set-top Boxes, DVD Players, DVR/PVR Printers and Scanners PC Media Drive Bay Portable Hub Boxes Mobile PC Docking Embedded Systems

The Microchip USB4604 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 4 downstream ports and advanced features for embedded USB applications. The USB4604 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 4-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation.
The USB4604 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Flexible power rail options ease integration into energy efficient designs by allowing the USB4604 to be powered in a single-source (VBUS (5V), VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins.

  • DCP: Dedicated Charging Port (Power brick with no data)
  • CDP: Charging Downstream Port (1.5A with data)
  • SDP: Standard Downstream Port (0.5A with data)Custom profiles loaded via
  • SMBus or OTP

The USB4604 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features

    Highlights
    • Hub Controller IC with 4 downstream ports
    • High-Speed Inter-Chip (HSIC) support
      • Upstream port selectable between HSIC or USB 2.0
    • USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP)
    • Battery charging support for Apple® devices
    • FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub
    • USB to I2C™/SPI bridge endpoint support
    • USB Link Power Management (LPM) support
    • SUSPEND pin for remote wakeup indication to host
    • Start Of Frame (SOF) synchronized clock output pin
    • Vendor Specific Messaging (VSM) support
    • Enhanced OEM configuration options available through OTP or SMBus Slave Port
    • Flexible power rail support
      • VBUS (5V) or VBAT only operation
      • 3.3V only operation
      • VBAT + 1.8V operation
      • 3.3V + 1.8V operation
    • 48-pin (7x7mm) SQFN, RoHS compliant package
    Target Applications
    • LCD Monitors and TVs
    • Multi-function USB Peripherals
    • PC Motherboards
    • Set-top Boxes, DVD Players, DVR/PVR
    • Printers and Scanners
    • PC Media Drive Bay
    • Portable Hub Boxes
    • Mobile PC Docking
    • Embedded Systems
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB4604
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232/422/485 Serial Device Server - EKI-1521CI-DE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-P - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details
Electrical interface - CPV10-GE-PT-8 - Festo Corporation
Specs
Data Rate 38.4 to 230 kbps
Number of Ports 1
Connector Device, 5-pin
View Details