The Microchip USB3813 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB3813 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB3813 has been specifically optimized for mobile embedded applications. The pin-count has been reduced by optimizing the USB3813 for mobile battery-powered embedded systems where power consumption, small package size, and minimal BOM are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific mobile application. Flexible power rail options ease integration into energy efficient designs by allowing the USB3813 to be powered in a single-source (VBUS, VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. The USB3813 supports both upstream battery charger detection and downstream battery charging. The USB3813 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device's status registers via the serial interface. The USB3813 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles:
DCP: Dedicated Charging Port (Power brick with no data)
CDP: Charging Downstream Port (1.5A with data)
SDP: Standard Downstream Port (0.5A with data)
Custom profiles loaded via SMBus or OTP
The USB3813 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights
Hub Controller IC with 3 downstream ports
High-Speed Inter-Chip (HSIC) support
1 downstream HSIC port
USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP)
Battery charging support for Apple® devices
FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub
USB to I2C™/SPI bridge endpoint support
USB Link Power Management (LPM) support
SUSPEND pin for remote wakeup indication to host
Vendor Specific Messaging (VSM) support
Enhanced OEM configuration options available through OTP or SMBus Slave Port
Flexible power rail support
VBUS or VBAT only operation
3.3V only operation
VBAT + 1.8V operation
3.3V + 1.8V operation
30-ball (2.9x2.5mm) WLCSP, RoHS compliant package Target Applications
Mobile Phones
Tablets
Ultrabooks
Digital Still Cameras
Digital Video Cameras
Gaming Consoles
PDAs
Portable Media Players
GPS Personal Navigation Devices
Media Players/Viewers
The Microchip USB3813 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB3813 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation.
The USB3813 has been specifically optimized for mobile embedded applications. The pin-count has been reduced by optimizing the USB3813 for mobile battery-powered embedded systems where power consumption, small package size, and minimal BOM are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific mobile application. Flexible power rail options ease integration into energy efficient designs by allowing the USB3813 to be powered in a single-source (VBUS, VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins.
The USB3813 supports both upstream battery charger detection and downstream battery charging. The USB3813 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device's status registers via the serial interface. The USB3813 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles:
- DCP: Dedicated Charging Port (Power brick with no data)
- CDP: Charging Downstream Port (1.5A with data)
- SDP: Standard Downstream Port (0.5A with data)
- Custom profiles loaded via SMBus or OTP
The USB3813 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features
Highlights
- Hub Controller IC with 3 downstream ports
- High-Speed Inter-Chip (HSIC) support
- USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP)
- Battery charging support for Apple® devices
- FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub
- USB to I2C™/SPI bridge endpoint support
- USB Link Power Management (LPM) support
- SUSPEND pin for remote wakeup indication to host
- Vendor Specific Messaging (VSM) support
- Enhanced OEM configuration options available through OTP or SMBus Slave Port
- Flexible power rail support
- VBUS or VBAT only operation
- 3.3V only operation
- VBAT + 1.8V operation
- 3.3V + 1.8V operation
- 30-ball (2.9x2.5mm) WLCSP, RoHS compliant package
Target Applications
- Mobile Phones
- Tablets
- Ultrabooks
- Digital Still Cameras
- Digital Video Cameras
- Gaming Consoles
- PDAs
- Portable Media Players
- GPS Personal Navigation Devices
- Media Players/Viewers