Microchip Technology, Inc. USB3803

Description
As mobile devices continue to add more features and the complexity of connectivity increases, it has become necessary to have a flexible hub which can be used in multiple ways as USB port expansion in portable applications like tablets, or as a purely embedded device to seamlessly bridge complex mobile architectures. Microchip's extremely small size USB3803 USB 2.0 hub controller offers three downstream ports with highly integrated portable features specifically designed for mobile embedded applications where more than one USB port is required. The USB3803 can easily attach to an upstream port as a Full-Speed or Full/Hi-Speed USB hub, while supporting Low, Full and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all enabled downstream ports. Additionally, extremely low current standby and bypass mode features make the device well-suited for mobile, battery-powered embedded systems where power consumption, small package size, minimal BOM and Battery Charger (BC) detection capabilities are critical design requirements. The USB3803 integrates BC detection circuitry and supports both USB-IF 1.1 and legacy charger specifications, while flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3803 for their application design-in.* Additional Features Highlights Integrated USB 2.0-compatible 3-port hub Advanced power saving features including 1μA standby current Bypass Switch for low power, single port operation USB-IF BC 1.1 detection Supports Single or Multi-TT configurations for Full and Low-Speed connections Enhanced configuration options available through serial I2C slave port Internal default configuration option when serial I2C host is not available Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR® External 12, 19.2, 26 or 38.4MHz clock inputs Internal 3.3V and 1.2V voltage regulators for single supply operation USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2) Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options 25-ball WLCSP, RoHS-compliant package Target Applications Mobile Phones Tablet Computers Ultra-mobile PCs e-Readers Digital Still Cameras Digital Video Camcorders Gaming Consoles Mobile Accessory Docks Portable Media Players GPS Personal Navigation Devices Media Players/Viewers Wireless Modem Dongles/Cards
Datasheet
Description
As mobile devices continue to add more features and the complexity of connectivity increases, it has become necessary to have a flexible hub which can be used in multiple ways as USB port expansion in portable applications like tablets, or as a purely embedded device to seamlessly bridge complex mobile architectures. Microchip's extremely small size USB3803 USB 2.0 hub controller offers three downstream ports with highly integrated portable features specifically designed for mobile embedded applications where more than one USB port is required. The USB3803 can easily attach to an upstream port as a Full-Speed or Full/Hi-Speed USB hub, while supporting Low, Full and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all enabled downstream ports. Additionally, extremely low current standby and bypass mode features make the device well-suited for mobile, battery-powered embedded systems where power consumption, small package size, minimal BOM and Battery Charger (BC) detection capabilities are critical design requirements. The USB3803 integrates BC detection circuitry and supports both USB-IF 1.1 and legacy charger specifications, while flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3803 for their application design-in.* Additional Features Highlights Integrated USB 2.0-compatible 3-port hub Advanced power saving features including 1μA standby current Bypass Switch for low power, single port operation USB-IF BC 1.1 detection Supports Single or Multi-TT configurations for Full and Low-Speed connections Enhanced configuration options available through serial I2C slave port Internal default configuration option when serial I2C host is not available Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR® External 12, 19.2, 26 or 38.4MHz clock inputs Internal 3.3V and 1.2V voltage regulators for single supply operation USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2) Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options 25-ball WLCSP, RoHS-compliant package Target Applications Mobile Phones Tablet Computers Ultra-mobile PCs e-Readers Digital Still Cameras Digital Video Camcorders Gaming Consoles Mobile Accessory Docks Portable Media Players GPS Personal Navigation Devices Media Players/Viewers Wireless Modem Dongles/Cards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB3803 - Microchip Technology, Inc.
Chandler, AZ, United States
As mobile devices continue to add more features and the complexity of connectivity increases, it has become necessary to have a flexible hub which can be used in multiple ways as USB port expansion in portable applications like tablets, or as a purely embedded device to seamlessly bridge complex mobile architectures. Microchip's extremely small size USB3803 USB 2.0 hub controller offers three downstream ports with highly integrated portable features specifically designed for mobile embedded applications where more than one USB port is required. The USB3803 can easily attach to an upstream port as a Full-Speed or Full/Hi-Speed USB hub, while supporting Low, Full and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all enabled downstream ports. Additionally, extremely low current standby and bypass mode features make the device well-suited for mobile, battery-powered embedded systems where power consumption, small package size, minimal BOM and Battery Charger (BC) detection capabilities are critical design requirements. The USB3803 integrates BC detection circuitry and supports both USB-IF 1.1 and legacy charger specifications, while flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3803 for their application design-in.* Additional Features Highlights Integrated USB 2.0-compatible 3-port hub Advanced power saving features including 1μA standby current Bypass Switch for low power, single port operation USB-IF BC 1.1 detection Supports Single or Multi-TT configurations for Full and Low-Speed connections Enhanced configuration options available through serial I2C slave port Internal default configuration option when serial I2C host is not available Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR® External 12, 19.2, 26 or 38.4MHz clock inputs Internal 3.3V and 1.2V voltage regulators for single supply operation USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2) Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options 25-ball WLCSP, RoHS-compliant package Target Applications Mobile Phones Tablet Computers Ultra-mobile PCs e-Readers Digital Still Cameras Digital Video Camcorders Gaming Consoles Mobile Accessory Docks Portable Media Players GPS Personal Navigation Devices Media Players/Viewers Wireless Modem Dongles/Cards

As mobile devices continue to add more features and the complexity of connectivity increases, it has become necessary to have a flexible hub which can be used in multiple ways as USB port expansion in portable applications like tablets, or as a purely embedded device to seamlessly bridge complex mobile architectures. Microchip's extremely small size USB3803 USB 2.0 hub controller offers three downstream ports with highly integrated portable features specifically designed for mobile embedded applications where more than one USB port is required. The USB3803 can easily attach to an upstream port as a Full-Speed or Full/Hi-Speed USB hub, while supporting Low, Full and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all enabled downstream ports. Additionally, extremely low current standby and bypass mode features make the device well-suited for mobile, battery-powered embedded systems where power consumption, small package size, minimal BOM and Battery Charger (BC) detection capabilities are critical design requirements.

The USB3803 integrates BC detection circuitry and supports both USB-IF 1.1 and legacy charger specifications, while flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3803 for their application design-in.*

Additional Features

    Highlights
    • Integrated USB 2.0-compatible 3-port hub
    • Advanced power saving features including 1μA standby current
    • Bypass Switch for low power, single port operation
    • USB-IF BC 1.1 detection
    • Supports Single or Multi-TT configurations for Full and Low-Speed connections
    • Enhanced configuration options available through serial I2C slave port
    • Internal default configuration option when serial I2C host is not available
    • Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR®
    • External 12, 19.2, 26 or 38.4MHz clock inputs
    • Internal 3.3V and 1.2V voltage regulators for single supply operation
    • USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2)
    • Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options
    • 25-ball WLCSP, RoHS-compliant package
    Target Applications
    • Mobile Phones
    • Tablet Computers
    • Ultra-mobile PCs
    • e-Readers
    • Digital Still Cameras
    • Digital Video Camcorders
    • Gaming Consoles
    • Mobile Accessory Docks
    • Portable Media Players
    • GPS Personal Navigation Devices
    • Media Players/Viewers
    • Wireless Modem Dongles/Cards
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB3803
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-EKI-1511-A-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
VIPA SLIO Module, Function Modules - 050-1BS00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Agency Approvals UL Listing Mark
View Details
RS232 Modem Splitter - 9703 - S.I. Tech, Inc.
Specs
Device Type Hub; Modem Splitter
Serial Protocol RS232
Form Factor Rack Mounted
View Details
Electrical interface - CPV10-GE-DI01-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details