Microchip Technology, Inc. USB3613

Description
The Microchip USB3613 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB3613 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB3613 has been specifically optimized for mobile embedded applications. The pin-count has been reduced by optimizing the USB3613 for mobile battery-powered embedded systems where power consumption, small package size, and minimal BOM are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific mobile application. Flexible power rail options ease integration into energy efficient designs by allowing the USB3613 to be powered in a single-source (VBUS, VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. The USB3613 supports both upstream battery charger detection and downstream battery charging. The USB3613 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB3613 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles: DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data) Custom profiles loaded via SMBus or OTP The USB3613 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 3 downstream ports High-Speed Inter-Chip (HSIC) support HSIC upstream port 1 downstream HSIC port USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™/SPI bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through OTP or SMBus Slave Port Flexible power rail support VBUS or VBAT only operation 3.3V only operation VBAT + 1.8V operation 3.3V + 1.8V operation 30-ball (2.9x2.5mm) WLCSP, RoHS compliant package Target Applications Mobile Phones Tablets Ultrabooks Digital Still Cameras Digital Video Cameras Gaming Consoles PDAs Portable Media Players GPS Personal Navigation Devices Media Players/Viewers
Datasheet
Description
The Microchip USB3613 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB3613 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB3613 has been specifically optimized for mobile embedded applications. The pin-count has been reduced by optimizing the USB3613 for mobile battery-powered embedded systems where power consumption, small package size, and minimal BOM are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific mobile application. Flexible power rail options ease integration into energy efficient designs by allowing the USB3613 to be powered in a single-source (VBUS, VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. The USB3613 supports both upstream battery charger detection and downstream battery charging. The USB3613 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB3613 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles: DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data) Custom profiles loaded via SMBus or OTP The USB3613 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 3 downstream ports High-Speed Inter-Chip (HSIC) support HSIC upstream port 1 downstream HSIC port USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™/SPI bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through OTP or SMBus Slave Port Flexible power rail support VBUS or VBAT only operation 3.3V only operation VBAT + 1.8V operation 3.3V + 1.8V operation 30-ball (2.9x2.5mm) WLCSP, RoHS compliant package Target Applications Mobile Phones Tablets Ultrabooks Digital Still Cameras Digital Video Cameras Gaming Consoles PDAs Portable Media Players GPS Personal Navigation Devices Media Players/Viewers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB3613 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip USB3613 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB3613 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation. The USB3613 has been specifically optimized for mobile embedded applications. The pin-count has been reduced by optimizing the USB3613 for mobile battery-powered embedded systems where power consumption, small package size, and minimal BOM are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific mobile application. Flexible power rail options ease integration into energy efficient designs by allowing the USB3613 to be powered in a single-source (VBUS, VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins. The USB3613 supports both upstream battery charger detection and downstream battery charging. The USB3613 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB3613 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles: DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data) Custom profiles loaded via SMBus or OTP The USB3613 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 3 downstream ports High-Speed Inter-Chip (HSIC) support HSIC upstream port 1 downstream HSIC port USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™/SPI bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through OTP or SMBus Slave Port Flexible power rail support VBUS or VBAT only operation 3.3V only operation VBAT + 1.8V operation 3.3V + 1.8V operation 30-ball (2.9x2.5mm) WLCSP, RoHS compliant package Target Applications Mobile Phones Tablets Ultrabooks Digital Still Cameras Digital Video Cameras Gaming Consoles PDAs Portable Media Players GPS Personal Navigation Devices Media Players/Viewers

The Microchip USB3613 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB3613 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum, High-Speed Inter-Chip (HSIC) USB Electrical Specification Revision 1.0, and will attach to an upstream port as a Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed downstream devices on all of the enabled downstream (non-HSIC) ports. HSIC ports support only Hi-Speed operation.
The USB3613 has been specifically optimized for mobile embedded applications. The pin-count has been reduced by optimizing the USB3613 for mobile battery-powered embedded systems where power consumption, small package size, and minimal BOM are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific mobile application. Flexible power rail options ease integration into energy efficient designs by allowing the USB3613 to be powered in a single-source (VBUS, VBAT, 3.3V) or a dual-source (VBAT + 1.8, 3.3V + 1.8) configuration. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pull-down resistors on the D+ and D– pins.
The USB3613 supports both upstream battery charger detection and downstream battery charging. The USB3613 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB3613 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles:

  • DCP: Dedicated Charging Port (Power brick with no data)
  • CDP: Charging Downstream Port (1.5A with data)
  • SDP: Standard Downstream Port (0.5A with data)
  • Custom profiles loaded via SMBus or OTP

The USB3613 provides an additional USB endpoint dedicated for use as a USB to I2C/SPI interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features

    Highlights
    • Hub Controller IC with 3 downstream ports
    • High-Speed Inter-Chip (HSIC) support
      • HSIC upstream port
      • 1 downstream HSIC port
    • USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP)
    • Battery charging support for Apple® devices
    • FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub
    • USB to I2C™/SPI bridge endpoint support
    • USB Link Power Management (LPM) support
    • SUSPEND pin for remote wakeup indication to host
    • Vendor Specific Messaging (VSM) support
    • Enhanced OEM configuration options available through OTP or SMBus Slave Port
    • Flexible power rail support
      • VBUS or VBAT only operation
      • 3.3V only operation
      • VBAT + 1.8V operation
      • 3.3V + 1.8V operation
    • 30-ball (2.9x2.5mm) WLCSP, RoHS compliant package
    Target Applications
    • Mobile Phones
    • Tablets
    • Ultrabooks
    • Digital Still Cameras
    • Digital Video Cameras
    • Gaming Consoles
    • PDAs
    • Portable Media Players
    • GPS Personal Navigation Devices
    • Media Players/Viewers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB3613
Unlock Full Specs
to access all available technical data

Similar Products

Serial Converter, RS-232 DB-25 M to RS-422 DB25 F - BB-422LCON - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422
Form Factor Inline
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details