Microchip Technology, Inc. USB3503

Description
As portable devices continue to add more features and the system architecture becomes more complex, it is necessary to have more than one USB port to manage communications with internal and external peripheral devices. Microchip's low-power USB3503 offers three downstream ports and is specifically designed for portable embedded applications where more than one USB port is required. The USB3503 attaches to an upstream port via HSIC and supports Low, Full and Hi-Speed downstream devices on all enabled downstream ports. The package size has been minimized to save valuable PCB space, making the device well-suited for portable, battery-powered embedded systems where power consumption, reduced BOM cost and Battery Charger (BC) detection capabilities are critical design requirements. The USB3503 is the industry's first HSIC-based USB 2.0 hub controller designed specifically for portable consumer electronics products such as smartphones, tablets and e-readers. Designed to deliver the low-power and ultra-small footprint that portable product designers demand, the USB3503 also delivers robust USB performance proven through multiple generations of Microchip USB 2.0 hub controller products. The USB3503 integrates the latest USB-IF Battery Charging 1.1 specification with Microchip's RapidCharge Anywhere™ functionality that dramatically reduces the time required for battery charging, while its flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3503 for their application design-in.* Additional Features Highlights Integrated USB 2.0-compatible 3-port hub HSIC upstream port Advanced power saving features including 1μA standby current USB-IF BC 1.1 detection Supports Single-TT or Multi-TT configurations for Full and Low-Speed connections Enhanced configuration options available through serial I2C slave port Internal default configuration option when serial I2C host is not available Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR® External 12, 19.2, 24, 25, 26, 27, 38.4 or 52MHz clock inputs Internal 3.3V and 1.2V voltage regulators for single supply operation USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2) Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options 25-ball WLCSP, (1.97mm x 1.97mm) - 0.4mm ball pitch RoHS-compliant package 32-pin SQFN (5.0 mm x 5.0 mm) Package Target Applications Mobile Phones Tablet Computers Ultra-mobile PCs e-Readers Digital Still Cameras Digital Video Camcorders Gaming Consoles PDAs Portable Media Players GPS Personal Navigation Devices Media Players/Viewers
Datasheet
Description
As portable devices continue to add more features and the system architecture becomes more complex, it is necessary to have more than one USB port to manage communications with internal and external peripheral devices. Microchip's low-power USB3503 offers three downstream ports and is specifically designed for portable embedded applications where more than one USB port is required. The USB3503 attaches to an upstream port via HSIC and supports Low, Full and Hi-Speed downstream devices on all enabled downstream ports. The package size has been minimized to save valuable PCB space, making the device well-suited for portable, battery-powered embedded systems where power consumption, reduced BOM cost and Battery Charger (BC) detection capabilities are critical design requirements. The USB3503 is the industry's first HSIC-based USB 2.0 hub controller designed specifically for portable consumer electronics products such as smartphones, tablets and e-readers. Designed to deliver the low-power and ultra-small footprint that portable product designers demand, the USB3503 also delivers robust USB performance proven through multiple generations of Microchip USB 2.0 hub controller products. The USB3503 integrates the latest USB-IF Battery Charging 1.1 specification with Microchip's RapidCharge Anywhere™ functionality that dramatically reduces the time required for battery charging, while its flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3503 for their application design-in.* Additional Features Highlights Integrated USB 2.0-compatible 3-port hub HSIC upstream port Advanced power saving features including 1μA standby current USB-IF BC 1.1 detection Supports Single-TT or Multi-TT configurations for Full and Low-Speed connections Enhanced configuration options available through serial I2C slave port Internal default configuration option when serial I2C host is not available Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR® External 12, 19.2, 24, 25, 26, 27, 38.4 or 52MHz clock inputs Internal 3.3V and 1.2V voltage regulators for single supply operation USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2) Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options 25-ball WLCSP, (1.97mm x 1.97mm) - 0.4mm ball pitch RoHS-compliant package 32-pin SQFN (5.0 mm x 5.0 mm) Package Target Applications Mobile Phones Tablet Computers Ultra-mobile PCs e-Readers Digital Still Cameras Digital Video Camcorders Gaming Consoles PDAs Portable Media Players GPS Personal Navigation Devices Media Players/Viewers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB3503 - Microchip Technology, Inc.
Chandler, AZ, United States
As portable devices continue to add more features and the system architecture becomes more complex, it is necessary to have more than one USB port to manage communications with internal and external peripheral devices. Microchip's low-power USB3503 offers three downstream ports and is specifically designed for portable embedded applications where more than one USB port is required. The USB3503 attaches to an upstream port via HSIC and supports Low, Full and Hi-Speed downstream devices on all enabled downstream ports. The package size has been minimized to save valuable PCB space, making the device well-suited for portable, battery-powered embedded systems where power consumption, reduced BOM cost and Battery Charger (BC) detection capabilities are critical design requirements. The USB3503 is the industry's first HSIC-based USB 2.0 hub controller designed specifically for portable consumer electronics products such as smartphones, tablets and e-readers. Designed to deliver the low-power and ultra-small footprint that portable product designers demand, the USB3503 also delivers robust USB performance proven through multiple generations of Microchip USB 2.0 hub controller products. The USB3503 integrates the latest USB-IF Battery Charging 1.1 specification with Microchip's RapidCharge Anywhere™ functionality that dramatically reduces the time required for battery charging, while its flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3503 for their application design-in.* Additional Features Highlights Integrated USB 2.0-compatible 3-port hub HSIC upstream port Advanced power saving features including 1μA standby current USB-IF BC 1.1 detection Supports Single-TT or Multi-TT configurations for Full and Low-Speed connections Enhanced configuration options available through serial I2C slave port Internal default configuration option when serial I2C host is not available Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR® External 12, 19.2, 24, 25, 26, 27, 38.4 or 52MHz clock inputs Internal 3.3V and 1.2V voltage regulators for single supply operation USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2) Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options 25-ball WLCSP, (1.97mm x 1.97mm) - 0.4mm ball pitch RoHS-compliant package 32-pin SQFN (5.0 mm x 5.0 mm) Package Target Applications Mobile Phones Tablet Computers Ultra-mobile PCs e-Readers Digital Still Cameras Digital Video Camcorders Gaming Consoles PDAs Portable Media Players GPS Personal Navigation Devices Media Players/Viewers

As portable devices continue to add more features and the system architecture becomes more complex, it is necessary to have more than one USB port to manage communications with internal and external peripheral devices. Microchip's low-power USB3503 offers three downstream ports and is specifically designed for portable embedded applications where more than one USB port is required. The USB3503 attaches to an upstream port via HSIC and supports Low, Full and Hi-Speed downstream devices on all enabled downstream ports. The package size has been minimized to save valuable PCB space, making the device well-suited for portable, battery-powered embedded systems where power consumption, reduced BOM cost and Battery Charger (BC) detection capabilities are critical design requirements.

The USB3503 is the industry's first HSIC-based USB 2.0 hub controller designed specifically for portable consumer electronics products such as smartphones, tablets and e-readers. Designed to deliver the low-power and ultra-small footprint that portable product designers demand, the USB3503 also delivers robust USB performance proven through multiple generations of Microchip USB 2.0 hub controller products.

The USB3503 integrates the latest USB-IF Battery Charging 1.1 specification with Microchip's RapidCharge Anywhere™ functionality that dramatically reduces the time required for battery charging, while its flexible power regulators facilitate simple design into battery-powered devices. Microchip's complimentary and confidential USBCheck™ online design review service is available for customers who select the USB3503 for their application design-in.*

Additional Features

    Highlights
    • Integrated USB 2.0-compatible 3-port hub
    • HSIC upstream port
    • Advanced power saving features including 1μA standby current
    • USB-IF BC 1.1 detection
    • Supports Single-TT or Multi-TT configurations for Full and Low-Speed connections
    • Enhanced configuration options available through serial I2C slave port
    • Internal default configuration option when serial I2C host is not available
    • Incorporates proprietary Microchip technologies: MultiTRAK™, PortMap, PortSwap, PHYBoost, VariSense™ and flexPWR®
    • External 12, 19.2, 24, 25, 26, 27, 38.4 or 52MHz clock inputs
    • Internal 3.3V and 1.2V voltage regulators for single supply operation
    • USB Port ESD Protection (DP/DM) up to ±15kV (IEC 61000-4-2)
    • Commercial (0° to 70°C) and industrial (-40° to 85°C) temperature range options
    • 25-ball WLCSP, (1.97mm x 1.97mm) - 0.4mm ball pitch RoHS-compliant package
    • 32-pin SQFN (5.0 mm x 5.0 mm) Package
    Target Applications
    • Mobile Phones
    • Tablet Computers
    • Ultra-mobile PCs
    • e-Readers
    • Digital Still Cameras
    • Digital Video Camcorders
    • Gaming Consoles
    • PDAs
    • Portable Media Players
    • GPS Personal Navigation Devices
    • Media Players/Viewers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB3503
Unlock Full Specs
to access all available technical data

Similar Products

Serial Converter, RS-232 DB25 F to RS-485 TB - BB-485TBLED - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS485
Form Factor Inline
View Details
DIN Rail Dual Port Signal-Powered RS-232 Line Driver - DCP35-S - Dataforth Corporation
Specs
Device Type RS232 Line Driver
Serial Protocol RS232
Form Factor DIN Rail
View Details