Microchip Technology, Inc. USB2533

Description
The Microchip USB2533 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB2533 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream ports. The USB2533 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pulldown resistors on the D+ and D– pins. The USB2533 supports both upstream battery charger detection and downstream battery charging. The USB2533 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB2533 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles: DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data) Custom profiles loaded via SMBus or OTP The USB2533 provides an additional USB endpoint dedicated for use as a USB to I2C interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 3 downstream ports USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™ bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through a single serial I2C EEPROM, OTP, or SMBus Slave Port 36-pin (6x6mm) SQFN, RoHS compliant package Footprint compatible with USB2513B Target Applications LCD Monitors and TVs Multi-function USB Peripherals PC Motherboards Set-top Boxes, DVD Players, DVR/PVR Printers and Scanners PC Media Drive Bay Portable Hub Boxes Mobile PC Docking Embedded Systems
Datasheet
Description
The Microchip USB2533 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB2533 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream ports. The USB2533 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pulldown resistors on the D+ and D– pins. The USB2533 supports both upstream battery charger detection and downstream battery charging. The USB2533 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB2533 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles: DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data) Custom profiles loaded via SMBus or OTP The USB2533 provides an additional USB endpoint dedicated for use as a USB to I2C interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 3 downstream ports USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™ bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through a single serial I2C EEPROM, OTP, or SMBus Slave Port 36-pin (6x6mm) SQFN, RoHS compliant package Footprint compatible with USB2513B Target Applications LCD Monitors and TVs Multi-function USB Peripherals PC Motherboards Set-top Boxes, DVD Players, DVR/PVR Printers and Scanners PC Media Drive Bay Portable Hub Boxes Mobile PC Docking Embedded Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB2533 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip USB2533 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB2533 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream ports. The USB2533 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pulldown resistors on the D+ and D– pins. The USB2533 supports both upstream battery charger detection and downstream battery charging. The USB2533 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB2533 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles: DCP: Dedicated Charging Port (Power brick with no data) CDP: Charging Downstream Port (1.5A with data) SDP: Standard Downstream Port (0.5A with data) Custom profiles loaded via SMBus or OTP The USB2533 provides an additional USB endpoint dedicated for use as a USB to I2C interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features Highlights Hub Controller IC with 3 downstream ports USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP) Battery charging support for Apple® devices FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub USB to I2C™ bridge endpoint support USB Link Power Management (LPM) support SUSPEND pin for remote wakeup indication to host Vendor Specific Messaging (VSM) support Enhanced OEM configuration options available through a single serial I2C EEPROM, OTP, or SMBus Slave Port 36-pin (6x6mm) SQFN, RoHS compliant package Footprint compatible with USB2513B Target Applications LCD Monitors and TVs Multi-function USB Peripherals PC Motherboards Set-top Boxes, DVD Players, DVR/PVR Printers and Scanners PC Media Drive Bay Portable Hub Boxes Mobile PC Docking Embedded Systems

The Microchip USB2533 is a low-power, OEM configurable, MTT (Multi-Transaction Translator) USB 2.0 hub controller with 3 downstream ports and advanced features for embedded USB applications. The USB2533 is fully compliant with the USB 2.0 Specification, USB 2.0 Link Power Management Addendum and will attach to an upstream port as a Full-Speed hub or as a Full-/Hi-Speed hub. The 3-port hub supports Low-Speed, Full-Speed, and Hi-Speed (if operating as a Hi-Speed hub) downstream devices on all of the enabled downstream ports.
The USB2533 has been specifically optimized for embedded systems where high performance, and minimal BOM costs are critical design requirements. Standby mode power has been minimized and reference clock inputs can be aligned to the customer’s specific application. Additionally, all required resistors on the USB ports are integrated into the hub, including all series termination and pull-up/pulldown resistors on the D+ and D– pins.
The USB2533 supports both upstream battery charger detection and downstream battery charging. The USB2533 integrated battery charger detection circuitry supports the USB-IF Battery Charging (BC1.2) detection method and most Apple devices. These circuits are used to detect the attachment and type of a USB charger and provide an interrupt output to indicate charger information is available to be read from the device’s status registers via the serial interface. The USB2533 provides the battery charging handshake and supports the following USB-IF BC1.2 charging profiles:

  • DCP: Dedicated Charging Port (Power brick with no data)
  • CDP: Charging Downstream Port (1.5A with data)
  • SDP: Standard Downstream Port (0.5A with data)
  • Custom profiles loaded via SMBus or OTP

The USB2533 provides an additional USB endpoint dedicated for use as a USB to I2C interface, allowing external circuits or devices to be monitored, controlled, or configured via the USB interface. Additional Features

    Highlights
    • Hub Controller IC with 3 downstream ports
    • USB-IF Battery Charger revision 1.2 support on up and downstream ports (DCP, CDP, SDP)
    • Battery charging support for Apple® devices
    • FlexConnect: Downstream port 1 able to swap with upstream port, allowing master capable devices to control other devices on the hub
    • USB to I2C™ bridge endpoint support
    • USB Link Power Management (LPM) support
    • SUSPEND pin for remote wakeup indication to host
    • Vendor Specific Messaging (VSM) support
    • Enhanced OEM configuration options available through a single serial I2C EEPROM, OTP, or SMBus Slave Port
    • 36-pin (6x6mm) SQFN, RoHS compliant package
    • Footprint compatible with USB2513B
    Target Applications
    • LCD Monitors and TVs
    • Multi-function USB Peripherals
    • PC Motherboards
    • Set-top Boxes, DVD Players, DVR/PVR
    • Printers and Scanners
    • PC Media Drive Bay
    • Portable Hub Boxes
    • Mobile PC Docking
    • Embedded Systems
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB2533
Unlock Full Specs
to access all available technical data

Similar Products

8-port RS-232/422/485 PCI Communication Card w/Surge & Isolation - PCI-1622C-DE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Connector 1 x DB78 female connector
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-DI01-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
View Details