Microchip Technology, Inc. USB2517

Description
Microchip's USB251x is a family of versatile, cost-effective and power-efficient USB 2.0 hub controllers. Leveraging Microchip's innovative MultiTRAK technology that delivers industry-leading data throughput in mixed-speed USB environments, the USB251x family is designed for applications that demand low power and a small footprint without compromising on performance. Well-suited for consumer and mobile applications, all members of the USB251x family are available in space-saving packages. The common 36-pin package shared among the 2/3/4-port hub controllers measures only 6x6mm and provides an ultra small footprint for space-constrained designs while allowing scalable port expansion from two to four ports. The 7-port USB2517 comes in a space-efficient 9x9mm 64-pin package. Over 30 programmable features, including Microchip's unique PortMap, PortSwap, TrueSpeed and PHYBoost are designed to aid system designers in simplifying PCB layout and optimizing bill-of-material cost. For applications requiring extended operating temperature range, the USB251x i-temp series is designed to meet -40° to 85°C industrial temperature requirements. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights High performance, low-power, small footprint hub controller IC with 2, 3, 4, or 7 downstream ports (indicated by the “x” in the part number) Fully compliant with the USB 2.0 specification Enhanced OEM configuration options available through either a single serial I2C® EEPROM, or SMBus slave port MultiTRAK - High-performance multiple transaction translator which provides one transaction translator per port PortMap - Flexible port mapping and disable sequencing PortSwap - Programmable USB differential-pair pin locations ease PCB design by aligning USB signal lines directly to connectors PHYBoost - Programmable USB signal drive strength for recovering signal integrity using 4-level driving strength resolution Features Full power management with individual or ganged power control of each downstream port Fully integrated USB termination and pull-up/pulldown resistors Supports a single external 3.3 V supply source; internal regulators provide 1.8 V internal core voltage Onboard 24 MHz crystal driver, ceramic resonator, or external 24/48 MHz clock input Customizable vendor ID, product ID, and device ID 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered) Supports self- or bus-powered operation RoHS compliant packages: 36-pin QFN (6x6 mm) 48-pin QFN (7x7 mm) 64-pin QFN (9x9 mm) USB251xi products support the industrial temperature range of -40°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems IP Telephony Automobile/Home Audio Systems Industrial
Datasheet
Description
Microchip's USB251x is a family of versatile, cost-effective and power-efficient USB 2.0 hub controllers. Leveraging Microchip's innovative MultiTRAK technology that delivers industry-leading data throughput in mixed-speed USB environments, the USB251x family is designed for applications that demand low power and a small footprint without compromising on performance. Well-suited for consumer and mobile applications, all members of the USB251x family are available in space-saving packages. The common 36-pin package shared among the 2/3/4-port hub controllers measures only 6x6mm and provides an ultra small footprint for space-constrained designs while allowing scalable port expansion from two to four ports. The 7-port USB2517 comes in a space-efficient 9x9mm 64-pin package. Over 30 programmable features, including Microchip's unique PortMap, PortSwap, TrueSpeed and PHYBoost are designed to aid system designers in simplifying PCB layout and optimizing bill-of-material cost. For applications requiring extended operating temperature range, the USB251x i-temp series is designed to meet -40° to 85°C industrial temperature requirements. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights High performance, low-power, small footprint hub controller IC with 2, 3, 4, or 7 downstream ports (indicated by the “x” in the part number) Fully compliant with the USB 2.0 specification Enhanced OEM configuration options available through either a single serial I2C® EEPROM, or SMBus slave port MultiTRAK - High-performance multiple transaction translator which provides one transaction translator per port PortMap - Flexible port mapping and disable sequencing PortSwap - Programmable USB differential-pair pin locations ease PCB design by aligning USB signal lines directly to connectors PHYBoost - Programmable USB signal drive strength for recovering signal integrity using 4-level driving strength resolution Features Full power management with individual or ganged power control of each downstream port Fully integrated USB termination and pull-up/pulldown resistors Supports a single external 3.3 V supply source; internal regulators provide 1.8 V internal core voltage Onboard 24 MHz crystal driver, ceramic resonator, or external 24/48 MHz clock input Customizable vendor ID, product ID, and device ID 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered) Supports self- or bus-powered operation RoHS compliant packages: 36-pin QFN (6x6 mm) 48-pin QFN (7x7 mm) 64-pin QFN (9x9 mm) USB251xi products support the industrial temperature range of -40°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems IP Telephony Automobile/Home Audio Systems Industrial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB2517 - Microchip Technology, Inc.
Chandler, AZ, United States
Microchip's USB251x is a family of versatile, cost-effective and power-efficient USB 2.0 hub controllers. Leveraging Microchip's innovative MultiTRAK technology that delivers industry-leading data throughput in mixed-speed USB environments, the USB251x family is designed for applications that demand low power and a small footprint without compromising on performance. Well-suited for consumer and mobile applications, all members of the USB251x family are available in space-saving packages. The common 36-pin package shared among the 2/3/4-port hub controllers measures only 6x6mm and provides an ultra small footprint for space-constrained designs while allowing scalable port expansion from two to four ports. The 7-port USB2517 comes in a space-efficient 9x9mm 64-pin package. Over 30 programmable features, including Microchip's unique PortMap, PortSwap, TrueSpeed and PHYBoost are designed to aid system designers in simplifying PCB layout and optimizing bill-of-material cost. For applications requiring extended operating temperature range, the USB251x i-temp series is designed to meet -40° to 85°C industrial temperature requirements. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights High performance, low-power, small footprint hub controller IC with 2, 3, 4, or 7 downstream ports (indicated by the “x” in the part number) Fully compliant with the USB 2.0 specification Enhanced OEM configuration options available through either a single serial I2C® EEPROM, or SMBus slave port MultiTRAK - High-performance multiple transaction translator which provides one transaction translator per port PortMap - Flexible port mapping and disable sequencing PortSwap - Programmable USB differential-pair pin locations ease PCB design by aligning USB signal lines directly to connectors PHYBoost - Programmable USB signal drive strength for recovering signal integrity using 4-level driving strength resolution Features Full power management with individual or ganged power control of each downstream port Fully integrated USB termination and pull-up/pulldown resistors Supports a single external 3.3 V supply source; internal regulators provide 1.8 V internal core voltage Onboard 24 MHz crystal driver, ceramic resonator, or external 24/48 MHz clock input Customizable vendor ID, product ID, and device ID 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered) Supports self- or bus-powered operation RoHS compliant packages: 36-pin QFN (6x6 mm) 48-pin QFN (7x7 mm) 64-pin QFN (9x9 mm) USB251xi products support the industrial temperature range of -40°C to +85°C Target Applications Mobile PC Docking Stations LCD Monitors/TVs PC Motherboards Gaming Consoles Multi-Function Printers Cable/DSL Modems Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems IP Telephony Automobile/Home Audio Systems Industrial

Microchip's USB251x is a family of versatile, cost-effective and power-efficient USB 2.0 hub controllers. Leveraging Microchip's innovative MultiTRAK technology that delivers industry-leading data throughput in mixed-speed USB environments, the USB251x family is designed for applications that demand low power and a small footprint without compromising on performance.

Well-suited for consumer and mobile applications, all members of the USB251x family are available in space-saving packages. The common 36-pin package shared among the 2/3/4-port hub controllers measures only 6x6mm and provides an ultra small footprint for space-constrained designs while allowing scalable port expansion from two to four ports. The 7-port USB2517 comes in a space-efficient 9x9mm 64-pin package.

Over 30 programmable features, including Microchip's unique PortMap, PortSwap, TrueSpeed and PHYBoost are designed to aid system designers in simplifying PCB layout and optimizing bill-of-material cost. For applications requiring extended operating temperature range, the USB251x i-temp series is designed to meet -40° to 85°C industrial temperature requirements.


*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • High performance, low-power, small footprint hub controller IC with 2, 3, 4, or 7 downstream ports (indicated by the “x” in the part number)
    • Fully compliant with the USB 2.0 specification
    • Enhanced OEM configuration options available through either a single serial I2C® EEPROM, or SMBus slave port
    • MultiTRAK - High-performance multiple transaction translator which provides one transaction translator per port
    • PortMap - Flexible port mapping and disable sequencing
    • PortSwap - Programmable USB differential-pair pin locations ease PCB design by aligning USB signal lines directly to connectors
    • PHYBoost - Programmable USB signal drive strength for recovering signal integrity using 4-level driving strength resolution
    Features
    • Full power management with individual or ganged power control of each downstream port
    • Fully integrated USB termination and pull-up/pulldown resistors
    • Supports a single external 3.3 V supply source; internal regulators provide 1.8 V internal core voltage
    • Onboard 24 MHz crystal driver, ceramic resonator, or external 24/48 MHz clock input
    • Customizable vendor ID, product ID, and device ID
    • 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered)
    • Supports self- or bus-powered operation
    • RoHS compliant packages:
      • 36-pin QFN (6x6 mm)
      • 48-pin QFN (7x7 mm)
      • 64-pin QFN (9x9 mm)
    • USB251xi products support the industrial temperature range of -40°C to +85°C
    Target Applications
    • Mobile PC Docking Stations
    • LCD Monitors/TVs
    • PC Motherboards
    • Gaming Consoles
    • Multi-Function Printers
    • Cable/DSL Modems
    • Set-Top Boxes
    • DVD/CD-ROM/DVR
    • HDD Enclosures
    • Keyboards
    • KVM Switches
    • Server Front Panels
    • Point-of-Sale (POS) Systems
    • IP Telephony
    • Automobile/Home Audio Systems
    • Industrial
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB2517
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-EKI-1526NL-CS-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-PT - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-ASI-4E4A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details