Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1148828-USB2513-HZH
Number of Ports: 3
Operating Supply Voltage: 3.3 V
Categories: Custom Parts
Case / Package: QFN
Operating Supply Current: 150 mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1148828-USB2513-HZH |
| Product Name | Custom Parts - Custom Parts (U - Z) - USB2513-HZH |