Microchip Technology, Inc. USB2412

Description
The USB2412 is a low-power, single Transaction Translator (STT) USB 2.0 hub controller IC with two downstream ports for embedded USB applications. The USB2412 supports low-speed, full-speed, and high-speed (if operating as a Hi-Speed USB hub) downstream devices on all of the enabled downstream ports. Designed for low-power, small-footprint, mobile-oriented applications, the USB2412 is a cost-effective USB port expansion solution that requires minimal bill-of-material and configuration options. The USB2412 supports the standard commercial operating temperature range of 0° to 70°C and is designed to meet ESD protection of up to 4KV on all pins. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Ultra low-power, small footprint hub controller IC with two USB 2.0 downstream ports Fully compliant with the USB 2.0 specification Space-saving 28-pin QFN package well-suited for mobile and consumer applications Features Fully integrated USB termination and pull-up/pull-down resistors Supports a single external 3.3 V supply source; internal regulators provide 1.2 V internal core voltage On-chip 24 MHz crystal driver 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered) Contains built-in default configuration; no external configuration options or components are required Downstream port configurable as non-removable ports Supports compound devices on a per-port basis Optimized for minimal bill-of-material and low cost designs 28-pin QFN (5x5 mm) RoHS compliant package Support standard commercial temperature range of 0°C to +70°C Target Applications 3G/4G/Cable/DSL Modems LCD Monitors/TVs Multi-Function Printers Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems
Datasheet
Description
The USB2412 is a low-power, single Transaction Translator (STT) USB 2.0 hub controller IC with two downstream ports for embedded USB applications. The USB2412 supports low-speed, full-speed, and high-speed (if operating as a Hi-Speed USB hub) downstream devices on all of the enabled downstream ports. Designed for low-power, small-footprint, mobile-oriented applications, the USB2412 is a cost-effective USB port expansion solution that requires minimal bill-of-material and configuration options. The USB2412 supports the standard commercial operating temperature range of 0° to 70°C and is designed to meet ESD protection of up to 4KV on all pins. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Ultra low-power, small footprint hub controller IC with two USB 2.0 downstream ports Fully compliant with the USB 2.0 specification Space-saving 28-pin QFN package well-suited for mobile and consumer applications Features Fully integrated USB termination and pull-up/pull-down resistors Supports a single external 3.3 V supply source; internal regulators provide 1.2 V internal core voltage On-chip 24 MHz crystal driver 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered) Contains built-in default configuration; no external configuration options or components are required Downstream port configurable as non-removable ports Supports compound devices on a per-port basis Optimized for minimal bill-of-material and low cost designs 28-pin QFN (5x5 mm) RoHS compliant package Support standard commercial temperature range of 0°C to +70°C Target Applications 3G/4G/Cable/DSL Modems LCD Monitors/TVs Multi-Function Printers Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - USB2412 - Microchip Technology, Inc.
Chandler, AZ, United States
The USB2412 is a low-power, single Transaction Translator (STT) USB 2.0 hub controller IC with two downstream ports for embedded USB applications. The USB2412 supports low-speed, full-speed, and high-speed (if operating as a Hi-Speed USB hub) downstream devices on all of the enabled downstream ports. Designed for low-power, small-footprint, mobile-oriented applications, the USB2412 is a cost-effective USB port expansion solution that requires minimal bill-of-material and configuration options. The USB2412 supports the standard commercial operating temperature range of 0° to 70°C and is designed to meet ESD protection of up to 4KV on all pins. *The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights Ultra low-power, small footprint hub controller IC with two USB 2.0 downstream ports Fully compliant with the USB 2.0 specification Space-saving 28-pin QFN package well-suited for mobile and consumer applications Features Fully integrated USB termination and pull-up/pull-down resistors Supports a single external 3.3 V supply source; internal regulators provide 1.2 V internal core voltage On-chip 24 MHz crystal driver 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered) Contains built-in default configuration; no external configuration options or components are required Downstream port configurable as non-removable ports Supports compound devices on a per-port basis Optimized for minimal bill-of-material and low cost designs 28-pin QFN (5x5 mm) RoHS compliant package Support standard commercial temperature range of 0°C to +70°C Target Applications 3G/4G/Cable/DSL Modems LCD Monitors/TVs Multi-Function Printers Set-Top Boxes DVD/CD-ROM/DVR HDD Enclosures Keyboards KVM Switches Server Front Panels Point-of-Sale (POS) Systems

The USB2412 is a low-power, single Transaction Translator (STT) USB 2.0 hub controller IC with two downstream ports for embedded USB applications. The USB2412 supports low-speed, full-speed, and high-speed (if operating as a Hi-Speed USB hub) downstream devices on all of the enabled downstream ports. Designed for low-power, small-footprint, mobile-oriented applications, the USB2412 is a cost-effective USB port expansion solution that requires minimal bill-of-material and configuration options. The USB2412 supports the standard commercial operating temperature range of 0° to 70°C and is designed to meet ESD protection of up to 4KV on all pins.


*The USBCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features

    Highlights
    • Ultra low-power, small footprint hub controller IC with two USB 2.0 downstream ports
    • Fully compliant with the USB 2.0 specification
    • Space-saving 28-pin QFN package well-suited for mobile and consumer applications
    Features
    • Fully integrated USB termination and pull-up/pull-down resistors
    • Supports a single external 3.3 V supply source; internal regulators provide 1.2 V internal core voltage
    • On-chip 24 MHz crystal driver
    • 4 kilovolts of HBM JESD22-A114F ESD protection (powered and unpowered)
    • Contains built-in default configuration; no external configuration options or components are required
    • Downstream port configurable as non-removable ports
    • Supports compound devices on a per-port basis
    • Optimized for minimal bill-of-material and low cost designs
    • 28-pin QFN (5x5 mm) RoHS compliant package
    • Support standard commercial temperature range of 0°C to +70°C
    Target Applications
    • 3G/4G/Cable/DSL Modems
    • LCD Monitors/TVs
    • Multi-Function Printers
    • Set-Top Boxes
    • DVD/CD-ROM/DVR
    • HDD Enclosures
    • Keyboards
    • KVM Switches
    • Server Front Panels
    • Point-of-Sale (POS) Systems
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number USB2412
Unlock Full Specs
to access all available technical data

Similar Products

2-port CAN-bus Universal PCI Card with Isolation - PCI-1680U-BE - Advantech
Specs
Connector DB9; 2 x DB9 male connector
View Details
Fully Isolated RS-232/485 Converter - LDM485-PE - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details