TVS DIODE 5VWM 9.5V POWERMITE 1
BI-DIRECTIONAL TVS
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-UPTB5/TR7TR-ND | UPTB5/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-216AA | Powermite 1 (DO216-AA) |
| Peak Pulse Power | 150 watts | 150 watts |
| VC | 9.5 volts | 9.5 volts |